EN
  • EN
  • DE

PJD5NE881M5P1A9-Z

Part No PJD5NE881M5P1A9-Z
Manufacturer Taiyo Yuden
Catalog OEM Parts (O - R)
Description Saw Duplexer Cdma / W-cdma V 2520 Bal
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1054898-PJD5NE881M5P1A9-Z
Categories OEM Parts(O-R)
Manufacturer Taiyo Yuden
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian PJD5NE881M5P1A9-Z CAD Model

Description

The Taiyo Yuden PJD5NE881M5P1A9-Z is a high-performance power inductor designed for efficient power management in various electronic circuits. This inductor is known for its compact size, high inductance, and excellent current handling capabilities.

Applications

  • DC-DC converters
  • Power amplifiers
  • Filtering circuits
  • Voltage regulators
  • Mobile devices
  • Portable electronics

Features

  • High inductance value
  • Low DC resistance
  • Compact size
  • Excellent current handling capacity
  • Shielded construction
  • RoHS compliant

Benefits

  • Improves the efficiency of power conversion circuits
  • Reduces power losses due to low DC resistance
  • Saves space in compact electronic devices
  • Handles high current levels without saturation
  • Minimizes electromagnetic interference (EMI)
  • Environmentally friendly

Additional Details

The PJD5NE881M5P1A9-Z power inductor from Taiyo Yuden features a shielded construction, which helps to minimize electromagnetic interference (EMI) and ensures stable performance in sensitive electronic circuits. The inductor is designed for high-frequency operation and offers a high inductance value, making it suitable for a wide range of power management applications. The low DC resistance of this inductor minimizes power losses, improving the overall efficiency of the circuit. Its compact size makes it ideal for use in portable electronic devices where space is limited. The specific inductance value, saturation current, and self-resonant frequency should be confirmed via the manufacturer's datasheet. This inductor is RoHS compliant, meaning it meets environmental regulations regarding hazardous substances. Proper layout techniques are important when using inductors to minimize EMI and ensure optimal performance. Check the datasheet for recommended footprint and soldering profiles.

You May Also Be Interested in

Amphenol
Connector RJ45 Jack Receptacle 8 Positions Solder Right Angle Through Hole 12 Terminal 1 Port
Need more? Email Us
L-com
Nema L5-20P to C19 Power Cord, 20A, 125V - 10ft
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Led Oslon Blk Flat Amb 618NM SMD
Need more? Email Us
Panjit
60V N-CHANNEL ENHANCEMENT MODE M / N-Channel 60 V 6A (Ta) 2.5W (Ta) Surface Mount 8-SOP
Need more? Email Us
Taiyo Yuden
Saw Duplexer Cdma / W-cdma V 2520 Bal
Need more? Email Us
Omega Engineering
0 to 25 Mbar, Gauge, RS485, 1/4" Npt Male, M12, (-40 to 185 , F)
Need more? Email Us
Microchip Technology
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 36V 4968W / Enclosed AC DC Converters 1 Output 36V 196 ~ 305 VAC (3 Phase), 340 ~ 530 VAC (3 Phase) Input
Need more? Email Us
Phoenix Contact
Industrial analogue modem [Phoenix Contact] PSI-DATA/BASIC-MODEM/RS232 Industrial analogue modem 4046356098823
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess