Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Pulse Electronics Corporation
Packaging Reel - TR
Status Active
Frequency Group UHF (300 MHz to 1 GHz), UHF (1 GHz to 2 GHz)
Frequency (Center/Band) 850MHz, 1.9GHz
Frequency Range 869MHz to 894MHz, 1.93GHz to 1.99GHz
Antenna Type Chip
Number of Bands 2
Termination Solder
Mounting SMD (SMT)
Height (Max) 0.118" (3.00mm)
Applications GSM
Win Source Part Number 213936-W3047A
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name W3047A
Introduction Date December 28, 2009
Estimated EOL Date 2025
Ultra Librarian 3D Model Ultra Librarian W3047A CAD Model

Description

The W3047A from Pulse Electronics Corporation is an active electronic component suitable for use in GSM applications.

  • Application: GSM
  • Popularity: High
  • Supply and Demand Status: Balanced
  • Counterfeit Risk: Low
  • Antenna Type: Chip

You May Also Be Interested in

PulseLarsen Antennas
RF ANT 1.575GHZ CHIP SOLDER SMD
Lowest to $0.6698
ECAD model for ANT3216LL15R1575A
PulseLarsen Antennas
RF ANT 915MHZ CHIP SOLDER SMD
Need more? Email Us
ECAD model for ANT1204LL05R0915A
Antenova
RF ANT CHIP SOLDER SMD / Chip RF Antenna 791MHz ~ 960MHz 0.8dBi Solder Surface Mount
Lowest to $3.2843
ECAD model for SR4C033-R
PulseLarsen Antennas
RF ANT 2.4GHZ/5GHZ CHIP SLDR SMD
Need more? Email Us
ECAD model for ANT5320LL04R2455A
Johanson Technology Inc.
RF ANT 6.7GHZ CHIP SOLDER SMD
Need more? Email Us
ECAD model for 3100AT51A7200E
Taoglas Limited
RF ANT 1.561GHZ/1.575GHZ CHIP
Lowest to $8.8637
ECAD model for GGBLA.01.A
Molex, LLC
RF ANT 850/900MHZ FLAT 100MM
Lowest to $7.3598
ECAD model for 1052630001
Taoglas Limited
RF ANT 850MHZ/900MHZ CHIP SLD
Lowest to $10.3827
ECAD model for PA.25A
Pulse
1.575GHz, 2.4GHz Chip RF Antenna 1.575GHz, 2.4GHz ~ 2.483GHz 0.35dBi, 4dBi Solder Surface Mount
Lowest to $1.4082
ECAD model for W3043

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-U
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2214
ECAD model for FT234XD-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.3268
ECAD model for EC2-5NU
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention