Products specifications Report Issue?

Category RF/IF and RFID
Family RF Antennas
Manufacturer Pulse-Electronics-Corporation
Packaging Reel(TR)
Frequency Group UHF (1 GHz ~ 2 GHz), UHF (2 GHz ~ 3 GHz)
Frequency (Center/Band) 1.575GHz, 2.4GHz
Frequency Range 1.575GHz, 2.4GHz ~ 2.483GHz
Antenna Type Chip
Number of Bands 2
Return Loss -15dB, -12dB
Gain 0.35dBi, 4dBi
Termination Solder
Mounting Style SMD/SMT
Height (Max) 0.043" (1.10mm)
Win Source Part Number 213935-W3043
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian W3043 CAD Model

Description

The RF Antenna 213935-W3043 is a medium popularity component manufactured by Pulse-Electronics-Corporation.

  • Antenna Type: Chip
  • Frequency Range: 1.575GHz, 2.4GHz ~ 2.483GHz
  • Return Loss: -15dB, -12dB
  • Gain: 0.35dBi, 4dBi
  • Supply and Demand Status: Balanced

You May Also Be Interested in

Vishay
ANTENNA 470-860MHZ UHF SMD
Need more? Email Us
ECAD model for VJ6040M011SXISRA0
Pulse
Antenna Dual Band 894MHz/1990MHz / ANTENNA CERAMIC CHIP
Need more? Email Us
ECAD model for W3047A
PulseLarsen Antennas
RF ANT 2.4GHZ/5GHZ CHIP SLDR SMD
Need more? Email Us
ECAD model for ANT5320LL04R2455A
Walsin Technology Corporation
2.4GHZ CERAMIC CHIP ANTENNA
Lowest to $0.0505
ECAD model for RFECA3216060A1T
Abracon LLC
RF ANT 2.4GHZ/5.5GHZ CHIP SLD
Lowest to $0.7464
ECAD model for ACA-103-T
Johanson Technology Inc.
WiMAX 2.3 - 2.7 GHz Chip Antenna | RF ANT 2.38GHZ/2.4GHZ CHIP SLD
Lowest to $0.3646
ECAD model for 2500AT44M0400E
Molex, LLC
RF ANT 850/900MHZ FLAT 100MM
Lowest to $7.3598
ECAD model for 1052630001
PulseLarsen Antennas
RF ANT 915MHZ CHIP SOLDER SMD
Need more? Email Us
ECAD model for ANT1204LL05R0915A
Taiyo Yuden
RF ANT 2.6GHZ CHIP SOLDER SMD
Need more? Email Us
ECAD model for AH104F2650S1-T

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.3268
ECAD model for EC2-5NU
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.3634
ECAD model for ICM-42688-P
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-U
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.4082 $56.3280
90+ $1.1554 $103.9860
135+ $1.1193 $151.1055
185+ $1.0832 $200.3920
240+ $1.0471 $251.3040
320+ $0.9388 $300.4160
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 4,500 pieces
MOQ: 40 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention