Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers
Mfr STMicroelectronics
Package Tape & Reel
Product Status Active
Voltage - Load 4.5V ~ 28V
Rds On (Typ) 16mOhm (Max)
Mounting Type Surface Mount
Supplier Device Package HPAK
Package / Case TO-252-7, DPak (6 Leads + Tab)
Base Product Number VN5E016
Standard Package 2,500 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 743113-VN5E016AFHTR-E
Ultra Librarian 3D Model Ultra Librarian VN5E016AFHTR-E CAD Model

Description

The VN5E016AFHTR-E is a robust high-side driver manufactured by STMicroelectronics, designed to deliver outstanding performance in driving inductive, capacitive, and resistive loads. This device is particularly suitable for automotive applications and is capable of driving a wide range of loads, including lamps, solenoids, and motors.

Key Features

  • High-Side Switch: The VN5E016AFHTR-E operates as a high-side switch, allowing for easy control of the power supply to the load.
  • Current Control: This device includes current sensing and embedded current control, ensuring precise management of the load current.
  • Thermal Protection: It is equipped with over-temperature protection, which safeguards the device and the load from damage due to excessive heat.
  • Wide Supply Voltage Range: The VN5E016AFHTR-E can handle a broad range of supply voltages, making it versatile for various automotive electrical systems.
  • Diagnostic Functions: Integrated diagnostic functions provide feedback on the status of the device and the system, enabling fault detection and system management.

Applications

The VN5E016AFHTR-E is ideal for a variety of applications within the automotive sector, including:

  • Automotive lighting systems
  • Engine control units
  • Body control modules
  • Smart junction boxes

Quality and Reliability

STMicroelectronics ensures that the VN5E016AFHTR-E meets the highest quality and reliability standards, which are critical for automotive applications. The device is designed to withstand harsh environments and is compliant with automotive industry regulations.

Product Availability

The VN5E016AFHTR-E is available in a compact and efficient HSSOP24 package, which is suitable for space-constrained applications. It is also provided in tape and reel packaging, facilitating the manufacturing process for high-volume production.

For more detailed information, including datasheets, technical specifications, and application notes, visit the STMicroelectronics website or contact their customer support team.

You May Also Be Interested in

Toshiba Semiconductor and Storage
IC PWR LOAD SWITCH LO ON-RES SMV
Need more? Email Us
ECAD model for TCK107AF,LF
Rohm Semiconductor
Power Management Switch
Lowest to $2.4760
ECAD model for BD6520F
ON Semiconductor
IC PWR SWITCH P-CHAN 1:1 5TSOP
Need more? Email Us
ECAD model for NCP380HSN05AAT2G
Microchip Technology
IC PWR DRIVER BIPOLAR 1:1 24SOIC
Lowest to $17.9284
ECAD model for MIC59P50YWM-TR
Microchip Technology
8-Bit Serial-Input Latched Drivers | IC DRVR LATCH 8BIT SER IN 20PLCC
Need more? Email Us
ECAD model for MIC5842YV
Monolithic Power Systems Inc.
IC PWR SWITCH N-CHAN 1:1 6TQFN
Lowest to $1.9843
ECAD model for MP62550DGT-LF-P
Texas Instruments
IC PWR SWITCH N-CHAN 1:2 8MSOP
Lowest to $1.1996
ECAD model for TPS2066CDGN-2
NXP / Nexperia
Single Intelligent High-Current Self-Protected Silicon High-Side Switch (2.0 mohm) | IC SWITCH HI SIDE SINGLE 16-PQFN
Need more? Email Us
ECAD model for MC33982BPNAR2
ON Semiconductor
Advance Load Management Switch | IC LOAD MGMT SWITCH P-CH 4-WLCSP
Lowest to $0.4931
ECAD model for FPF1104

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-U
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2214
ECAD model for FT234XD-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.3268
ECAD model for EC2-5NU
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $52.5524 $105.1048
4+ $43.1200 $172.4800
5+ $41.7724 $208.8620
7+ $40.4251 $282.9757
9+ $39.0775 $351.6975
12+ $35.0351 $420.4212
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 10,000 pieces
MOQ: 2 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention