EN
  • EN
  • DE

1052630001

Part No 1052630001
Manufacturer Molex, LLC
Catalog RF Antennas
Description RF ANT 850/900MHZ FLAT 100MM
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Estimated Pruduction Lead Time 16 Weeks
Features 850MHz, 900MHz, 1.8GHz, 1.9GHz, 2GHz, 2.6GHz GSM, LTE, UMTS Flat Patch RF Antenna 824MHz ~ 894MHz, 880MHz ~ 960MHz, 1.71GHz ~ 1.88GHz, 1.85GHz ~ 1.99GHz, 1.92GHz ~ 2.17GHz, 2.5GHz ~ 2.69GHz 2dBi, 2.2dBi, 2.3dBi, 3.1dBi U.FL (UMCC), IPEX MHF1 Adhesive
Manufacturer Molex, LLC
Series 105263
Package Tray
Mounting Adhesive
Family Name 105263
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8529.10.9100
Other Part Number WM9405, 105263-0001
Quantity per package 416
Popularity High
Supply and Demand Status Balance
Win Source Part Number 905083-1052630001
Ultra Librarian 3D Model Ultra Librarian 1052630001 CAD Model

Description

The Molex LLC 905083-1052630001 RF antenna is a high-quality solution for GSM, LTE, and UMTS applications.

  • Design: flat patch
  • Frequency Range: 824MHz ~ 894MHz, 880MHz ~ 960MHz, 1.71GHz ~ 1.88GHz, 1.85GHz ~ 1.99GHz, 1.92GHz ~ 2.17GHz, and 2.5GHz ~ 2.69GHz
  • Gain: 2dBi, 2.2dBi, 2.3dBi, and 3.1dBi
  • Mount: U.FL (UMCC), IPEX MHF1 adhesive mount
  • Family Name: 105263
  • Popularity: high
  • Supply and Demand: balance
  • Quantity per package: 416
  • Estimated Production Lead Time: 16 weeks
  • REACH: unaffected
  • HTSUS: 8529.10.9100
  • Also known as: WM9405 and 105263-0001

You May Also Be Interested in

TE Connectivity
RF ANT 916MHZ WHIP STR RP-SMA ML
Need more? Email Us
Taoglas Limited
RF ANT 1.575GHZ CER PATCH PIN
Need more? Email Us
Taoglas Limited
RF ANT 1.575GHZ MOD SMA MALE ADH
Need more? Email Us
Taoglas Limited
RF ANT 915MHZ PCB TRACE IPEX MHF
Need more? Email Us
TE Connectivity
RF ANT 868MHZ DOME SLD TH
Lowest to $4.3657
Taoglas Limited
RF ANT 1.575/1.602GHZ CER PATCH
Need more? Email Us
Abracon LLC
RF ANT 2.8GHZ CHIP SOLDER SMD
Need more? Email Us
TE Connectivity
RF ANT 2.4GHZ WHIP RA RP-SMA MAL
Need more? Email Us
Taoglas Limited
RF ANT 2.4GHZ/5.4GHZ FLAT PATCH
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.6874 $53.8118
16+ $6.3076 $100.9216
25+ $6.1105 $152.7625
34+ $5.9134 $201.0556
44+ $5.7163 $251.5172
59+ $5.1250 $302.3750
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,000 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess