EN
  • EN
  • DE
  • IT

SR4C033-R

Part No SR4C033-R
Manufacturer Antenova
Catalog RF Antennas
Description RF ANT CHIP SOLDER SMD  /  Chip RF Antenna 791MHz ~ 960MHz 0.8dBi Solder Surface Mount
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID>RF Antennas
Mfr Antenova
Series Latona
Package Tape & Reel
Frequency Group UHF (300MHz ~ 1GHz)
Frequency Range 791MHz ~ 960MHz
Antenna Type Chip
VSWR 2.6
Return Loss -9dB
Gain 0.8dBi
Termination Solder
Mounting SMD (SMT)
Height (Max) 0.063" (1.60mm)
Base Product Number SR4C033
Other Names 627-1095-1,627-1095-2,627-1095-6
Standard Package 1,000
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8529.10.4040
Win Source Part Number 1236189-SR4C033-R
Ultra Librarian 3D Model Ultra Librarian SR4C033-R CAD Model

Description

The Antenova Latona RF chip antenna is a high-performance antenna designed for UHF (300MHz ~ 1GHz) frequency group.

  • Frequency Range: 791MHz ~ 960MHz
  • Return Loss: -9dB
  • Mounting Type: SMD (SMT)
  • Termination: solder
  • Package: Tape & Reel
  • Standard Package: 1,000
  • VSWR: 2.6
  • Gain: 0.8dBi
  • Applications: RF/IF and RFID

You May Also Be Interested in

Taoglas Limited
RF ANT 915MHZ WHIP STR N MALE
Need more? Email Us
Antenova
RF ANT 915GHZ CHIP
Lowest to $2.9105
Taoglas Limited
RF ANT 850MHZ/900MHZ FLAT PATCH
Need more? Email Us
Ezurio
RF ANT 2.4GHZ PCB TRACE CONN
Need more? Email Us
Taoglas Limited
RF ANT 868MHZ WHIP RA SMA MALE
Need more? Email Us
Siretta Ltd
MIMO 2-PORT LTE OMNI ANTENNA 360
Need more? Email Us
Digi International
RF ANT 2.4GHZ WHIP TILT RP-SMA
Need more? Email Us
Taoglas Limited
RF ANT 850MHZ/900MHZ WHIP STR N
Need more? Email Us
TE Connectivity
RF ANT 915MHZ WHIP TILT RP-SMA
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.9324 $52.7832
42+ $2.4061 $101.0562
65+ $2.3309 $151.5085
89+ $2.2557 $200.7573
115+ $2.1805 $250.7575
154+ $1.9549 $301.0546
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 389 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess