EN
  • EN
  • DE

3100AT51A7200E

Part No 3100AT51A7200E
Manufacturer Johanson Technology Inc.
Catalog RF Antennas
Description RF ANT 6.7GHZ CHIP SOLDER SMD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Estimated Pruduction Lead Time 26 Weeks
Features 6.7GHz - Chip RF Antenna 3.1GHz ~ 10.3GHz 1.5dBi Solder Surface Mount
Manufacturer Johanson Technology Inc.
Package Reel - TR
Mounting Surface Mount
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8529.10.4040
Other Part Number 712-1402-6, 712-1402-1, 712-1402-2
Quantity per package 1000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 906531-3100AT51A7200E
Ultra Librarian 3D Model Ultra Librarian 3100AT51A7200E CAD Model

Description

The 3100AT51A7200E is a surface mount multilayer chip antenna manufactured by Johanson Technology Inc. It is designed for use in various wireless communication applications operating in the 3.1 GHz frequency band. This antenna offers a compact size and is suitable for integration into devices where space is limited.

Applications

  • Wireless LAN (WLAN) devices
  • Bluetooth devices
  • Zigbee devices
  • ISM band applications
  • Wireless sensors

Features

  • Compact size
  • Surface mount technology (SMT)
  • Multilayer chip antenna
  • Operates at 3.1 GHz frequency
  • Omnidirectional radiation pattern

Benefits

  • Easy integration into compact devices due to its small form factor.
  • Cost-effective solution due to its multilayer chip design.
  • Reliable wireless connectivity because of its consistent performance within its specified frequency band.
  • Simplified manufacturing process with surface mount assembly.
  • Reduced design complexity due to the antenna's pre-tuned characteristics.

Additional Details

The 3100AT51A7200E antenna typically requires a matching network to achieve optimal performance within a specific application. The matching network components are determined based on the PCB layout and the surrounding components. Johanson Technology provides application notes and simulation models to assist designers in optimizing the antenna's performance.

Key specifications include the antenna's center frequency, bandwidth, return loss, and radiation pattern. The antenna's impedance is typically 50 ohms. Proper grounding techniques are essential to minimize interference and maintain optimal signal integrity. The antenna should be placed away from metal objects to avoid detuning. Consulting the manufacturer's datasheet is essential to ensure proper integration and performance of the antenna within the intended application.

You May Also Be Interested in

Rainsun
RF ANTENNA Patch Surface Mount
Lowest to $0.7859
Pulse
ANTENNA 758-870MHZ 5DBI BLK
Need more? Email Us
Pulse
ANT DAS OMNI 4G LTE 5G CBRS MIMO
Need more? Email Us
Pulse
ANT SPG BASE-WHP ENC 4.5DB 890
Need more? Email Us
Pulse
ANT BASE-WHP ENC 5DB 825-896 M
Need more? Email Us
Pulse
ANTENNA COIL-WHP 3DB 144-174 MHZ
Need more? Email Us
Pulse
ANT YAGI LPDA 617-6000 MHZ N CON
Need more? Email Us
Pulse
ANT SP HELSH 1-4W 156M SMA F T
Need more? Email Us
Unictron Technologies Corporation
915MHZ ISM 902-928MHZ TELA CERAM
Lowest to $0.5356

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess