EN
  • EN
  • DE

T1114T

Part No T1114T
Manufacturer Pulse
Catalog Pulse Transformers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Pulse
Category Transformers
Family Pulse Transformers
Win Source Part Number 195247-T1114T
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian T1114T CAD Model

Description

The T1114T is a through-hole Ethernet transformer, manufactured by Pulse Electronics, designed to provide isolation and impedance matching for network communication interfaces. It is a critical component in maintaining signal integrity and protecting network devices from voltage surges and electrical noise.

Applications

  • 10/100/1000 Base-T Ethernet
  • Network Interface Cards (NICs)
  • Routers
  • Switches
  • Industrial Ethernet Applications
  • Embedded Systems with Ethernet Connectivity

Features

  • Supports 10/100/1000 Mbps data rates
  • Provides galvanic isolation
  • Through-hole mounting for secure connection
  • Designed to meet IEEE 802.3 standards
  • Low insertion loss
  • Excellent common mode rejection ratio (CMRR)

Benefits

  • Improved signal integrity for reliable data transmission
  • Protection against voltage surges and electrical noise
  • Secure and stable connection to the PCB
  • Compliance with industry standards
  • Enhanced network performance
  • Reduced electromagnetic interference (EMI)

Additional Details

The T1114T features a turns ratio carefully optimized for impedance matching, minimizing signal reflections and maximizing power transfer. The through-hole design ensures a robust and mechanically stable connection to the printed circuit board. It provides a high level of isolation between the Ethernet PHY and the network cable, safeguarding sensitive components from potentially damaging voltages. Its construction minimizes insertion loss and maximizes return loss, contributing to superior signal quality. The device is commonly used in applications where a reliable and robust connection is required, such as industrial control systems and telecommunications equipment. Its design is in accordance with relevant industry safety and performance standards.

You May Also Be Interested in

Halo Electronics Inc
ISO MOD 1G POE 0.35A X-TEMP
Need more? Email Us
Halo Electronics Inc
ISO MOD 10/100 SHOCK/VIB X-TEMP
Need more? Email Us
Abracon LLC
PULSE XFMR 1CT:1CT 350UH
Need more? Email Us
FPE
LAN Transformer 1:1 Surface Mount
Lowest to $1.4553
ice Components, Ins.
THT GATE DRIVE TRANSFORMER
Need more? Email Us
Murata Power Solutions Inc.
DIGITAL AUDIO TX 1:1 3MH DIP
Need more? Email Us
TNK
LAN Transformer 1:1 Surface Mount
Lowest to $2.3459
Triad Magnetics
TRANSF .350 OHM SINGL GATE DRIVE
Need more? Email Us
Halo Electronics Inc
ISO MOD 1G DUAL 48P SMD T/R
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess