EN
  • EN
  • DE

PE-68644

Part No PE-68644
Manufacturer Pulse A Technitrol Company
Catalog Pulse Transformers
Description T1/CEPT/ISDN-PRI TRANSFORMERS
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Pulse A Technitrol Company
Win Source Part Number 1236890-PE-68644
Manufacturer Homepage www.pulseeng.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PE-68644 CAD Model

Description

The PE-68644 is a discrete LAN transformer module manufactured by Pulse Electronics. It is designed for Ethernet applications and provides signal isolation and impedance matching between the Ethernet PHY (Physical Layer) chip and the network cable.

Applications:

  • Ethernet network interfaces: Provides isolation and impedance matching for Ethernet PHY chips.
  • LAN cards: Used in network interface cards (NICs) for desktop computers and servers.
  • Embedded systems: Integrated into embedded systems that require Ethernet connectivity.
  • Routers and switches: Provides isolation and impedance matching for Ethernet ports in routers and switches.
  • Industrial Ethernet: Used in industrial Ethernet applications where robust isolation is required.

Features:

  • Isolation: Provides galvanic isolation between the PHY and the network cable, protecting the system from voltage surges and noise.
  • Impedance matching: Matches the impedance of the PHY to the impedance of the network cable, ensuring optimal signal transfer.
  • Common mode choke: Reduces common mode noise, improving signal integrity.
  • Compact design: Small footprint for space-constrained applications.
  • RoHS compliant: Complies with the Restriction of Hazardous Substances (RoHS) directive.

Benefits:

  • Improved signal integrity: Isolation and impedance matching ensure optimal signal transfer and reduce noise.
  • Enhanced reliability: Isolation protects the system from voltage surges and noise.
  • Simplified design: Integrated module simplifies Ethernet interface design.
  • Compliance with standards: Meets industry standards for Ethernet applications.

The PE-68644 is commonly used in Ethernet network interfaces to provide isolation, impedance matching, and noise reduction. Its compact design and compliance with industry standards make it a suitable choice for a wide range of Ethernet applications. The isolation provided by the transformer protects the system from voltage surges and ensures reliable operation in noisy environments.

You May Also Be Interested in

Hanrun
1.5kV 100/1000 Base-T SMD-24P,15.1x7.1mm Pulse Transformers RoHS
Lowest to $2.0374
VACUUMSCHMELZE
Pulse Transformers GateDrive Transf PTH 1:1 260uVs 500V
Need more? Email Us
Murata Power Solutions Inc.
DIGITAL AUDIO TX 1:1 3MH DIP
Need more? Email Us
Triad Magnetics
TRANSF .650 OHM DUAL GATE DRIVE
Need more? Email Us
Halo Electronics Inc
ISO MOD 1G 24P SMD T/R
Need more? Email Us
Halo Electronics Inc
ISO MOD 10/100 X-TEMP 16P SMD
Need more? Email Us
iNRCORE, LLC
XFMR MODULE SNGL 1000BT SMT PBC
Need more? Email Us
Murata Power Solutions Inc.
XFRMR CONV ADM2482 3.3V IN
Lowest to $4.4685
Halo Electronics Inc
ISO MOD 10/100 SHOCK/VIB X-TEMP
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess