EN
  • EN
  • DE

AFC461F/CHB

Part No AFC461F/CHB
Manufacturer Infineon Technologies
Catalog EMI / RFI Components
Description Emi Filter Hybrid - High Reliability, AFC-5
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Depth 28.19 mm
Length 72.9 mm
Max Input Voltage 40 V
Maximum Operating Temperature 125 °C
Min Operating Temperature -55 °C
Mount Flanges, Through Hole
Radiation Hardening No
RoHS Compliant
Termination PC Pins
Win Source Part Number 1030988-AFC461F/CHB
Categories EMI / RFI Components
Manufacturer Infineon Technologies
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AFC461F/CHB CAD Model

Description

The Infineon Technologies AFC461F/CHB is an EMI/RFI component with a maximum input voltage of 40V.

  • Maximum Input Voltage: 40V
  • Length: 72.9mm
  • Depth: 28.19mm
  • Termination: PC Pins
  • Mounting: Flanges Through Hole
  • RoHS Compliant: Yes
  • Maximum Operating Temperature: 125°C

You May Also Be Interested in

API Technologies Corp
EMI Filter Low Pass 5A 115VAC/200VDC AXL Solder Mount
Need more? Email Us
EPCOS (TDK)
SAW Filters S2I2 /1 /2 2441, 5MHZ 2POL/TAP
Need more? Email Us
Murata Electronics North America
Leaded, 10X10MM, 5.5000 Mhz, Radial, Bulk
Lowest to $0.1640
Laird Technologies IAS
EMI Gaskets, Sheets, Absorbers & Shielding
Need more? Email Us
Murata Electronics North America
SMD Chip Inductors 1806 80ohms
Need more? Email Us
Murata Electronics North America
Ceramic Microwave Filters LDB21946M05C-002
Lowest to $0.2180
Infineon Technologies
EMI Filter Hybrid 0.062uF 35dB 7A 300V PC Pin Through Hole 12-Pin AME
Need more? Email Us
Murata Electronics North America
Electromechanical Filter Communication Equipment Filter
Need more? Email Us
Murata Electronics North America
MULTI-LAY HYBRID COUPLER 1206 / RF Directional Coupler
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess