EN
  • EN
  • DE

PA0173NLT

Part No PA0173NLT
Manufacturer Pulse
Catalog Specialty Transformers
Description XFRMR GATE DRIVE 1:1:1 SMD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Transformers - Specialty Transformers
Mfr Pulse
Package Tape & Reel
Product Status Active
Inductance 980 µH
Mounting Type Surface Mount
Size / Dimension 0.340" L x 0.330" W (8.64mm x 8.38mm)
Height - Seated (Max) 0.160" (4.06mm)
Weight 0.02 oz (0.57 g)
Standard Package 900 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8504.31.2000
Win Source Part Number 267321-PA0173NLT
Ultra Librarian 3D Model Ultra Librarian PA0173NLT CAD Model

Description

The 267321-PA0173NLT is a specialty transformer designed for various applications.

  • Category: Transformers - Specialty Transformers
  • Package: Tape & Reel
  • Size/Dimensions: 0.340" L x 0.330" W (8.64mm x 8.38mm)
  • Seated Height: 0.160" (4.06mm)
  • Inductance: 980 μH
  • Weight: 0.02 oz (0.57 g)
  • Mounting Type: Surface Mount
  • Operating Temperature: 0°C to 70°C
  • ECCN: EAR99
  • REACH: Unaffected
  • Manufacturer: Pulse
  • Status: Active

You May Also Be Interested in

Bourns Inc.
TRANSFORMER CCFL INVERT 25V SMD
Need more? Email Us
Pulse
MODULE FILTER SINGLE LAN 16-DIL
Need more? Email Us
TDK Corporation
TRANSFORMER 8.2UH .75A PHOTO /
Need more? Email Us
TDK Corporation
TRANSFORMER DSL SMD / Telecom Transformer 2.5:1/1:1 2.4Ohm Prim. DCR 3.8Ohm/0.5Ohm Sec. DCR 12 Terminal Gull Wing SMD
Need more? Email Us
Murata Power Solutions Inc.
XFRMR MAX250 4KVDC 2.5 MH SMD /
Lowest to $5.4123
Murata Power Solutions Inc.
MAX 253 TX 5V INPUT 5V OUT SMD /
Lowest to $5.7149
Murata Power Solutions Inc.
TRANSFORMER, 3.3V-3.3V, 4KVDC, 1 /
Lowest to $6.8826
Murata Power Solutions Inc.
XFRMR 1:1.33 4KV SMD MAX253
Lowest to $6.7806
Murata Power Solutions Inc.
XFRMR 5V IN/OUT MAX 253 SMD /
Lowest to $3.0339

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.1789 $58.9450
120+ $0.9674 $116.0880
185+ $0.9372 $173.3820
255+ $0.9069 $231.2595
330+ $0.8766 $289.2780
445+ $0.7860 $349.7700
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,500 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess