EN
  • EN
  • DE

VT56A

Part No VT56A
Manufacturer Hammond Manufacturing
Catalog Specialty Transformers
Description TRANSFORMER CHAS MNT
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting Type Chassis Mount
Size / Dimension 3.250" L x 3.000" W (82.55mm x 76.20mm)
Height - Seated (Max) 2.500\
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1511164-VT56A
Ultra Librarian 3D Model Ultra Librarian VT56A CAD Model

Description

N

You May Also Be Interested in

Pulse
IND PWR 3.0X3.0X1.2 1.02MH SMT
Lowest to $0.7561
Murata Power Solutions Inc.
XFRMR 1:1.33 4KV SMD MAX253
Lowest to $6.7806
TDK Corporation
TRANSFORMER 8.2UH .75A PHOTO /
Need more? Email Us
Pulse
MODULE FILTER SINGLE LAN 16-DIL
Need more? Email Us
TDK Corporation
TRANSFORMER 6.0UH 1.50A PHOTO /
Need more? Email Us
Murata Power Solutions Inc.
TRANSFORMER 142UH MAX253 SMD
Need more? Email Us
TDK Corporation
TRANSFORMER 4.7UH 2.00A PHOTO
Need more? Email Us
Murata Electronics North America
XFRMR 1:2.27 SMD MAX253
Need more? Email Us
Pulse
IND PWR 3.0X3.0X1.2 4.7UH SMT /
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess