Products specifications Report Issue?

Category Transformers - Specialty Transformers
Mfr Pulse
Package Tube
Product Status Obsolete
Inductance 2.5 mH
For Use With/Related Products CS8401, CS8402, CS8403, CS8404 Audio Transmitters
Mounting Type Through Hole
Size / Dimension 0.500" L x 0.350" W (12.70mm x 8.89mm)
Height - Seated (Max) 0.250" (6.35mm)
Weight 0.043 oz (1.2 g)
Standard Package 60 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8504.31.2000
Win Source Part Number 654168-PE-65612
Ultra Librarian 3D Model Ultra Librarian PE-65612 CAD Model

Description

The 654168-PE-65612 is a specialty transformer designed for use in transformers - specialty transformers category manufactured by Pulse.

  • Category: transformers - specialty transformers
  • Package: tube
  • Size: 0.500" L x 0.350" W (12.70mm x 8.89mm)
  • Usage: designed for use with CS8401, CS8402, CS8403, and CS8404 audio transmitters
  • Inductance: 2.5mH
  • Maximum Seated Height: 0.250" (6.35mm)
  • Standard Package Quantity: 60 pieces
  • Weight: 0.043 oz (1.2 g)
  • Mounting Type: through-hole
  • ECCN: EAR99
  • REACH: unaffected by REACH regulations
  • Status: Please note that this product is obsolete in the market.

You May Also Be Interested in

Pulse
TRANSFORMER 1.62MH SMD
Need more? Email Us
ECAD model for PH9400.211ANLT
Pulse
TRANSFORMER 538UH MAX253 SMD
Need more? Email Us
ECAD model for PH9384.011NLT
Pulse
IND PWR 3.0X3.0X1.2 1.02MH SMT
Lowest to $0.7561
ECAD model for PH9085.012NLT
Bourns Inc.
TRANSFORMER CCFL INVERT 13V SMD
Need more? Email Us
ECAD model for PM61300-4-RC
Pulse
XFMR PUSH-PULL RS-485 COMM SMD
Need more? Email Us
ECAD model for PH9385.045NLT
Pulse
TRANSFORMER 750UH MAX253 SMD
Lowest to $2.0682
ECAD model for PH9185.034NL
Murata Power Solutions Inc.
XFRMR MAX250 1.5KVDC 2.5 MH SMD
Need more? Email Us
ECAD model for 78250MC-R
Pulse
MODULE FILTER SINGLE LAN 16-DIL
Need more? Email Us
ECAD model for 78Z034CNL
Murata Power Solutions Inc.
XFRMR 1:1.33 4KV SMD MAX253
Lowest to $6.5367
ECAD model for 78253/55JVC

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.0034
ECAD model for BMI088
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9849
ECAD model for FT230XS-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.4485
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9849
ECAD model for FT230XS-U
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.5455
ECAD model for CY7C68013A-128AXC
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0228
ECAD model for BAS516
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.3780 $50.2680
15+ $6.8743 $103.1145
23+ $6.6595 $153.1685
32+ $6.4447 $206.2304
41+ $6.2298 $255.4218
54+ $5.5854 $301.6116
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 4,830 pieces
MOQ: 6 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention