Products specifications Report Issue?

Category Transformers>Specialty Transformers
Manufacturer Pulse Electronics
Packaging Reel - TR
Inductance 1.02 mH
For Use With/Related Products MAX253
Mounting Surface Mount
Size / Dimension 0.319" L x 0.280" W (8.10mm x 7.10mm)
Height - Seated (Max) 0.200" (5.08mm)
RoHS Status RoHS Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8504.31.2000
Other Part Number 553-3346-1,553-3346-2,-PH9085.012NLT,553-3346-6
Standard Package 700
Win Source Part Number 1329137-PH9085.012NLT
Ultra Librarian 3D Model Ultra Librarian PH9085.012NLT CAD Model

Description

The Pulse Electronics 1329137-PH9085.012NLT transformer is a specialty transformer used in electronic devices.

  • Inductance: 1.02 mH
  • Current Rating: 700mA
  • Size: 0.319" L x 0.280" W (8.10mm x 7.10mm)
  • Height Seated: 0.200" (5.08mm)
  • Mounting Type: Surface Mount
  • Use With/Related Products: MAX253
  • RoHS Compliant: Yes

You May Also Be Interested in

Pulse
TRANSFORMER SMD
Need more? Email Us
ECAD model for PH9084.011NLT
Pulse
XFMR PUSH-PULL 1.35MH RS-485 SMD
Need more? Email Us
ECAD model for PH9385.015NLT
Pulse
TRANSFORMER MAX253 SMD
Need more? Email Us
ECAD model for PH9384.043NL
Murata Power Solutions Inc.
MAX253 Compatible Converter Transformers | XFRMR 5V IN/OUT MAX 253 DIP
Need more? Email Us
ECAD model for 78253/55VC
Pulse
TRANSFORMER 1.8MH MAX253 SMD
Need more? Email Us
ECAD model for PH9185.021NL
Pulse
TRANSFORMER 1.16MH MAX253 SMD
Need more? Email Us
ECAD model for PH9085.043NLT
Pulse
TRANSFORMER 680UH MAX253 SMD
Need more? Email Us
ECAD model for PH9384.035NL
Murata Power Solutions Inc.
XFRMR 1:1.33 4KV SMD MAX253
Lowest to $6.5367
ECAD model for 78253/55JVC
Bourns Inc.
TRANSFORMER CCFL INVERT 25V SMD
Need more? Email Us
ECAD model for PM61300-1-RC

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL-REEL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5481
ECAD model for FT230XQ-R
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.9451
ECAD model for FT230XS-U
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.7561 $52.9270
165+ $0.6204 $102.3660
250+ $0.6010 $150.2500
345+ $0.5816 $200.6520
445+ $0.5622 $250.1790
600+ $0.5041 $302.4600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 1,564 pieces
MOQ: 70 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention