EN
  • EN
  • DE

TRTEP13S-U587B015

Part No TRTEP13S-U587B015
Manufacturer TDK Corporation
Catalog Specialty Transformers
Description TRANSFORMER DSL SMD / Telecom Transformer 2.5:1/1:1 2.4Ohm Prim. DCR 3.8Ohm/0.5Ohm Sec. DCR 12 Terminal Gull Wing SMD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Transformers
Manufacturer TDK Corporation
Mounting SMD
Dimension 0.551" L x 0.614" W (14.00mm x 15.60mm)
Height - Seated (Maximum) 0.500" (12.70mm)
Win Source Part Number 798387-TRTEP13S-U587B015
Popularity Medium
Supply and Demand Status Balance
Family Name TRTEP13S
Introduction Date March 13, 2007
ECCN EAR99
Estimated EOL Date Not Applicable
Ultra Librarian 3D Model Ultra Librarian TRTEP13S-U587B015 CAD Model

Description

The TRTEP13S-U587B015 transformer is manufactured by TDK Corporation.

  • Mounting: SMD
  • Series: TRTEP13S
  • Maximum Height: 0.500"
  • Dimension: 0.551" L x 0.614" W (14.00mm x 15.60mm)

You May Also Be Interested in

Pulse
XFRMR DC/DC CONV 9V 80/200MA SMD
Need more? Email Us
Murata Power Solutions Inc.
TRANSFORMER 240UH MAX253 SMD
Lowest to $5.1480
Murata Power Solutions Inc.
XFRMR 3.3V IN 5V OUT MAX 253 SMD
Lowest to $6.7233
Pulse
XFRMR GATE DRIVE 1:1:1 SMD
Lowest to $1.1789
Bourns Inc.
E4/STM-1 TRANSFORMER
Need more? Email Us
Eaton Bussmann
TRANSFORMER CCFL 6W 15V 11MA SMD /
Lowest to $15.6410
Murata Electronics North America
XFRMR 1:2.27 SMD MAX253
Need more? Email Us
Pulse
XFRMR DIGITAL AUDIO 1:1 2.5MH
Lowest to $1.5350
Murata Power Solutions Inc.
MAX253 Compatible Converter Transformers | XFRMR 5V IN/OUT MAX 253 DIP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.5978
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.0437
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess