EN
  • EN
  • DE
  • IT

54AC08LMQB

Part No 54AC08LMQB
Manufacturer Texas Instruments
Catalog Custom Parts (0 - A)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

High Level Output Current -24 mA
Logic Function AND
Low Level Output Current 24 mA
Max Operating Temperature 125 °C
Max Supply Voltage 6 V
Min Operating Temperature -55 °C
Min Supply Voltage 2 V
Mount Surface Mount
Number of Elements 4
Number of Outputs 1
Number of Pins 20
Packaging Rail/Tube
Propagation Delay 9 ns
Quiescent Current 2 µA
RoHS Non-Compliant
Win Source Part Number 1205975-54AC08LMQB
Categories Custom Parts
Manufacturer Texas Instruments
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 54AC08LMQB CAD Model

Description

Product Overview: 54AC08LMQB - Texas Instruments

The 54AC08LMQB is a high-quality integrated circuit designed and manufactured by Texas Instruments, a leader in the semiconductor industry. This product is a part of the 54AC series, which stands for Advanced CMOS logic, offering a robust combination of speed and power efficiency.

As a quadruple 2-input positive-AND gate, the 54AC08LMQB provides users with four independent AND gates in a single package. Each gate performs the logical AND function, making this IC ideal for a variety of digital applications where logic gating is required.

Key Features:

  • Logic Type: The 54AC08LMQB is a CMOS AND gate logic device, ensuring low power consumption while maintaining high-speed operation.
  • Operating Voltage: It operates at a wide range of voltages, typically from 2V to 6V, providing flexibility for different design requirements.
  • High Drive: With the ability to drive up to 24mA at the outputs, this IC can directly drive small LEDs and interface with other logic families easily.
  • Temperature Range: The military-grade temperature range from -55°C to +125°C ensures reliable performance under extreme conditions, making it suitable for demanding applications.
  • Package: The 54AC08LMQB is available in a sturdy ceramic package, which provides excellent thermal and mechanical reliability.

Applications:

The versatility of the 54AC08LMQB makes it a suitable choice for a wide array of applications, including:

  • Industrial control systems
  • Military and aerospace electronics
  • Logic function implementation in various circuits
  • Signal gating and processing
  • Complex logic circuit building blocks

With its combination of speed, power efficiency, and robustness, the 54AC08LMQB from Texas Instruments stands as a reliable component for designers and engineers looking to incorporate AND gate logic into their electronic designs. Its military-grade specifications ensure that it can withstand harsh environments and provide consistent performance for critical applications.

For detailed specifications, technical documentation, and application support, visit the Texas Instruments website or contact their customer service for expert guidance on incorporating the 54AC08LMQB into your next project.

You May Also Be Interested in

Febest Auto Parts
Need more? Email Us
Amd
Need more? Email Us
Microchip Technology
VOLTAGE REGULATOR / Zener Diode 5.1 V 500 mW ±5% Surface Mount DO-213AA
Need more? Email Us
Microchip Technology
Need more? Email Us
Molex, LLC
0.50mm Pitch FFC/FPC Connector, 1.20mm Height, Right Angle, Surface Mount, ZIF, Bottom Contact Style, 7 Circuits
Need more? Email Us
Amphenol
CONN PLUG 4POS EDGE MNT / 4 Connector Plug Board Edge, Through Hole, Right Angle Black
Lowest to $52.0971
Molex, LLC
Need more? Email Us
Diodes Incorporated
Need more? Email Us
Allegro MicroSystems, LLC
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess