Products specifications Report Issue?

Categories Transformers
Manufacturer Pulse Electronics Corporation
Packaging Reel - TR
Status Active
Frequency Range 50kHz to 1MHz
Type Invasive
Inductance 80μH
DC Resistance (DCR) 6 mOhm Primary, 550 mOhm Secondary
Mounting SMD (SMT)
Height - Seated (Max) 0.217" (5.50mm)
Termination Style Gull Wing
Win Source Part Number 1086120-P8202NLT
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian P8202NLT CAD Model

Description

The Pulse Electronics Corporation transformer 1086120-P8202NLT is an active component in the category of transformers.

  • Manufacturer: Pulse Electronics Corporation
  • Component Category: transformers
  • Mounting Type: invasive
  • Termination Style: gull wing
  • Family: Transformers

You May Also Be Interested in

Murata Power Solutions Inc.
CURR SENSE XFMR 1:50 10A SMD / 1:50 Current Sense Transformer 50kHz ~ 500kHz 7mOhm Primary, 1.75Ohm Secondary 500 μH Surface Mount
Need more? Email Us
ECAD model for 53050C
EPCOS (TDK)
Need more? Email Us
ECAD model for Z36000Z2210Z1
EPCOS (TDK)
TRANSF CURRENT SENSE 22.4MH SMD
Lowest to $1.9059
ECAD model for B82801C2245A200
Pulse
CURR SENSE XFMR 200:1 35A SMD
Lowest to $1.1466
ECAD model for PB0027NLT
Allegro MicroSystems, LLC
Current Sensor | SENSOR CURRENT HALL 130A DC
Need more? Email Us
ECAD model for ACS755LCB-130-PFF
EPCOS (TDK)
CURR SENSE XFMR 1:100 SMD / 1:100 Current Sense Transformer 50kHz ~ 500kHz 0.28mOhm Primary, 1Ohm Secondary 5.6 mH Surface Mount
Lowest to $2.5764
ECAD model for B82801C0565A100
Triad Magnetics
CURR SENSE XFMR 20A T/H / 20 A Current Sense Transformer 50/60Hz 40Ohm Through Hole
Need more? Email Us
ECAD model for CST-1020-B
EPCOS (TDK)
CURR SENSE XFMR 1:20 SMD
Lowest to $3.2548
ECAD model for B82801A1333A020
Triad Magnetics
CURR SENSE XFMR 110A T/H / 110 A Current Sense Transformer 20kHz ~ 200kHz 580mOhm Max 14 mH Through Hole
Lowest to $10.1399
ECAD model for CST206-1A

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.0667
ECAD model for ICM-42688-P
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADWR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.5098 $75.2940
65+ $2.0593 $133.8545
100+ $1.9949 $199.4900
135+ $1.9305 $260.6175
175+ $1.8664 $326.6200
235+ $1.6732 $393.2020
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 3,671 pieces
MOQ: 30 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention