Products specifications Report Issue?

Category Connectors, Interconnects>Modular Connectors>Modular Connector Jacks With Magnetics
Manufacturer Pulse Electronics
Packaging Tray
Connector Type RJ45
Number of Ports 1
Number of Rows 1
Applications 10/100 Base-TX
Mounting Through Hole
Orientation 90° Angle (Right)
Termination Solder
Height Above Board 0.545" (13.84mm)
LED Color Does Not Contain LED
Number of Cores per Jack 5
Shielding Shielded
Features Board Guide
Tab Direction Down
Contact Material Phosphor Bronze
Contact Finish Gold
Temperature Range - Operating 0°C ~ 70°C
Contact Finish Thickness 15.0µin (0.38µm)
Shield Material Brass
Housing Material Thermoplastic
RoHS Status RoHS Compliant
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8536.69.4040
Other Part Number J0026D01NL-ND,553-1487
Standard Package 30
Win Source Part Number 1333947-J0026D01NL
Ultra Librarian 3D Model Ultra Librarian J0026D01NL CAD Model

Description

The 1333947-J0026D01NL is a modular connector jack with magnetics from Pulse Electronics.

  • Orientation: Right Angle
  • Shielding: Shielded
  • Connector Type: RJ45
  • Termination Style: Solder
  • Number of Ports: 1
  • Package: 30
  • Housing Material: Thermoplastic
  • Height Above Board: 0.545" (13.84mm)
  • LED: No LED
  • Number of Cores per Jack: 5
  • Tab Direction: Down
  • Temperature Range: 0°C to 70°C
  • Applications: 10/100 Base-TX

You May Also Be Interested in

Bel Fuse Inc.
CONN MAGJACK 1PORT 100 BASE-T
Lowest to $14.4237
ECAD model for 08B0-1D1T-06-F
Pulse
TRANSFORMER
Need more? Email Us
ECAD model for J10-0036NL
Conxall/Switchcraft
CONN MOD COUPLER 8P8C TO 8P8C
Need more? Email Us
ECAD model for DCP-RJ6B-F
Pulse
Modular Connectors / Ethernet Connectors CONN, RJ45, 1X1, 1GD, 1: 1, TY NPB
Need more? Email Us
ECAD model for JK0-0193NL
LINK-PP
RJ45 Jack Shielded 1 Through Hole With LED Through Hole Modular/Ethernet Connector Adapters RoHS
Need more? Email Us
ECAD model for LPJD4012BENL
Stewart Connector
CONN MOD JACK 10P10C R/A SHLD / Conn RJ-45 RCP 10 POS 2.54mm Solder RA Thru-Hole 10 Terminal 1 Port
Lowest to $2.0876
ECAD model for SS-641010S-A-NF
HARTING
CONN MOD COUPLER 8P8C TO 8P8C
Need more? Email Us
ECAD model for 09352210501
Stewart Connector
CONN MAGJACK 1PORT 100 BASE-T / SI-46001-F
Lowest to $7.3864
ECAD model for SI-46001-F
Amphenol Commercial Products
CONN MOD JACK 8P8C R/A SHLD / ULTRA LOW PROFILE -SMT SERIES
Need more? Email Us
ECAD model for RJLSE4018101T

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-U
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.5039
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.0130 $51.2210
41+ $2.4722 $101.3602
63+ $2.3949 $150.8787
87+ $2.3177 $201.6399
112+ $2.2404 $250.9248
150+ $2.0087 $301.3050
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 710 pieces
MOQ: 17 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention