EN
  • EN
  • DE

JK0-0193NL

Part No JK0-0193NL
Manufacturer Pulse
Catalog Modular Connectors
Description Modular Connectors / Ethernet Connectors CONN, RJ45, 1X1, 1GD, 1: 1, TY NPB
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package Module
Gender Female
Mount Through Hole
Number of Contacts 8
Number of Ports 1
Orientation Right Angle
Radiation Hardening No
RoHS Compliant
Termination Solder
Win Source Part Number 1066318-JK0-0193NL
Categories Modular Connectors
Manufacturer Pulse
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian JK0-0193NL CAD Model

Description

The JK0-0193NL is a common mode choke manufactured by Pulse Electronics. Common mode chokes are electronic components used to suppress common-mode noise while allowing differential-mode signals to pass through with minimal attenuation. They are commonly used in various electronic devices to filter out unwanted noise and interference.

Applications

  • Power supplies
  • LED lighting applications
  • Motor control systems
  • Networking equipment (Ethernet, etc.)
  • Audio equipment
  • Data transmission lines
  • USB interfaces

Features

  • High common-mode noise suppression
  • Low differential-mode signal attenuation
  • Compact size
  • High impedance over a broad frequency range
  • RoHS compliant
  • Excellent current handling capability

Benefits

  • Reduced electromagnetic interference (EMI)
  • Improved signal integrity
  • Enhanced system reliability
  • Compliance with EMC regulations
  • Optimal performance in noisy environments

Additional Details

Specific technical specifications for the JK0-0193NL, such as inductance, DCR (DC resistance), rated current, and operating frequency range, can be found in the Pulse Electronics datasheet. Common mode chokes function by creating a high impedance to common-mode currents, which are currents flowing in the same direction on multiple conductors. Differential-mode currents, flowing in opposite directions, experience a low impedance, allowing the desired signal to pass through with minimal loss. The core material and winding configuration are crucial for achieving the desired performance characteristics.

The JK0-0193NL is designed to meet the requirements of modern electronic devices, offering efficient noise suppression and maintaining signal integrity. Its compact size allows for easy integration into various applications where space is limited. By effectively filtering common-mode noise, this choke contributes to the overall performance and reliability of the electronic system.

You May Also Be Interested in

Hanrun
Jack Modular Connector RJ45 Surface Mount
Lowest to $2.4448
Molex, LLC
95501-6669 Molex Modular Connectors / Ethernet Connectors RA SMT 6/6 RJ12 LOW PROFILE datasheet, inventory, & pricing.
Lowest to $2.0403
Phoenix Contact
CONN MOD COUPLER 8P8C TO 8P8C
Need more? Email Us
Amphenol
CONN MOD COUPLER 6P6C TO 6P6C
Need more? Email Us
Molex, LLC
42410-8312 Molex Modular Connectors / Ethernet Connectors VERT 8/8 PANEL STOP flush mnt stand pro datasheet, inventory, & pricing.
Need more? Email Us
Molex, LLC
76170-1036 Molex High Speed / Modular Connectors Impact DC 3x6 Open Sn datasheet, inventory, & pricing.
Lowest to $30.7133
Molex, LLC
85793-1006 Molex Modular Connectors / Ethernet Connectors 8/8 RA Magnetic Jack Green/Yellow LED datasheet, inventory, & pricing.
Need more? Email Us
Amphenol
Modular Connectors / Ethernet Connectors 8P8C, Shield with NO LED, 1 Port, High Temp T&R
Lowest to $4.3657
Molex, LLC
93627-3608 Molex Modular Connectors / Ethernet Connectors MXMag GIG 8CORE RJ45 INV LED GRNYLW/GRNY datasheet, inventory, & pricing.
Lowest to $9.5463

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.9173
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess