EN
  • EN
  • DE

J10-0036NL

Part No J10-0036NL
Manufacturer Pulse
Catalog Modular Connectors
Description TRANSFORMER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Pulse Electronics Network
Part Status Obsolete (End Of Life)
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 813593-J10-0036NL
Ultra Librarian 3D Model Ultra Librarian J10-0036NL CAD Model

Description

The J10-0036NL is a discrete LAN transformer manufactured by Pulse Electronics. It's designed to provide signal isolation and impedance matching in Ethernet and other LAN applications. This component is crucial for ensuring reliable data transmission while protecting sensitive circuitry from voltage transients and common-mode noise. This transformer is suitable for applications needing reliable network connectivity.

Applications:

  • Ethernet networking
  • Local Area Networks (LANs)
  • Network interface cards (NICs)
  • Routers and switches
  • Industrial Ethernet

Features:

  • Discrete LAN transformer
  • Signal isolation
  • Impedance matching
  • RoHS compliant
  • Compact design

Benefits:

  • Ensures reliable data transmission
  • Protects circuitry from voltage transients
  • Reduces common-mode noise
  • Meets industry environmental standards
  • Facilitates easy integration into existing designs

Additional Details:

The J10-0036NL transformer is designed to meet industry standards for Ethernet and LAN applications. It provides galvanic isolation between the PHY (Physical Layer) chip and the network cable, protecting the PHY chip from voltage surges and ground loops. The transformer also provides impedance matching, ensuring optimal signal transfer and minimizing signal reflections. Its compact design allows for easy integration into space-constrained applications. This transformer is commonly used in Ethernet networking equipment, such as routers, switches, and network interface cards (NICs), to provide reliable network connectivity and protect sensitive circuitry. It is also used in industrial Ethernet applications, where robust performance and reliability are critical. The transformer’s specifications include inductance, leakage inductance, and isolation voltage, all of which contribute to its effectiveness in ensuring reliable data transmission and protecting against voltage transients. It adheres to industry safety standards and regulatory requirements, ensuring its suitability for a wide range of applications. The small form factor allows for placement in many types of network enabled devices. The transformer helps to eliminate common mode noise which can interrupt signals.

You May Also Be Interested in

Molex, LLC
44915-0011 Molex Modular Connectors / Ethernet Connectors MDPLG 8/8 LONG SHLD CAT 6 datasheet, inventory, & pricing.
Lowest to $4.6568
Molex, LLC
76170-1036 Molex High Speed / Modular Connectors Impact DC 3x6 Open Sn datasheet, inventory, & pricing.
Lowest to $30.7133
Molex, LLC
85513-5013 Molex Modular Connectors / Ethernet Connectors 8/8 VERT LOW PRO datasheet, inventory, & pricing.
Lowest to $1.1642
Hanrun
Jack Modular Connector RJ45 Surface Mount
Lowest to $2.4448
LINK-PP
RJ45 Jack Shielded 1 Through Hole With LED Through Hole Modular/Ethernet Connector Adapters RoHS
Need more? Email Us
Amphenol
CONN MOD COUPLER 6P6C TO 6P6C
Need more? Email Us
Molex, LLC
44050-0001 Molex Modular Connectors / Ethernet Connectors 8/8 RA LO PROFILE datasheet, inventory, & pricing.
Need more? Email Us
Hanrun
Shielded 1 Right Angle With LED Through Hole Modular/Ethernet Connector Jacks With Magnetics RoHS
Lowest to $5.7453
Molex, LLC
95501-6669 Molex Modular Connectors / Ethernet Connectors RA SMT 6/6 RJ12 LOW PROFILE datasheet, inventory, & pricing.
Lowest to $2.0403

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.9173
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess