EN
  • EN
  • DE

08B0-1D1T-06-F

Part No 08B0-1D1T-06-F
Manufacturer Bel Fuse Inc.
Catalog Modular Connectors
Description CONN MAGJACK 1PORT 100 BASE-T
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Bel Fuse Inc.
Packaging Tray
Connector Type RJ45
Number of Ports 1
Number of Rows 1
Applications 10/100 Base-T, AutoMDIX
Mounting Style Through Hole
Orientation 90° Angle (Right)
Termination Solder
Height Above Board 0.531" (13.49mm)
LED Color Yellow - Green
Number of Cores per Jack 4
Shielding Shielded, EMI Finger
Features Board Guide
Tab Direction Up
Contact Material Copper Alloy
Contact Finish Gold
Temperature Range - Operating 0°C ~ 70°C
Contact Finish Thickness 15.0μin (0.38μm)
Shield Material Copper Alloy
Housing Material Polybutylene Terephthalate (PBT)
Manufacturer Pack Quantity 60
MSL Level Not Applicable
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 807221-08B0-1D1T-06-F
Ultra Librarian 3D Model Ultra Librarian 08B0-1D1T-06-F CAD Model

Description

The Bel Fuse Inc. 807221-08B0-1D1T-06-F is a high-quality electronic component that is designed to provide reliable performance for various applications. Bel Fuse Inc.

  • Popularity: Medium
  • Supply and Demand Status: Balanced
  • Packaging: Tray
  • Mounting Style: Through-hole
  • Board Guide: Yes
  • Shielding: Shielded, EMI finger
  • Connector Type: RJ45
  • Rows: 1
  • Termination: Solder
  • Contact Finish: Gold (15.0μin (0.38μm))
  • Contact Material: Copper Alloy
  • Height Above Board: 0.531" (13.49mm)
  • LED Color: Yellow-Green

You May Also Be Interested in

Molex, LLC
Conn RJ-45 F 32 POS 2.54mm Solder RA Thru-Hole 32 Terminal 4 Port Cat 5 Box/Tray
Lowest to $8.4652
TE Connectivity
CONN MOD JACK 8P8C R/A SHIELDED / Jack Modular Connector 8p8c (RJ45, Ethernet) 90° Angle (Right) Shielded Cat3
Lowest to $8.5174
Molex, LLC
MODJACK RA LOPRO 50 AU INV W/SHI / Jack Modular Connector
Lowest to $3.0190
Molex, LLC
HDMI (High-Definition Multimedia Interface) Connector; No Flange; Through hole
Lowest to $1.1730
TE Connectivity
CONN MOD JACK 8P8C R/A SHIELDED / Jack Modular Connector 8p8c (RJ45, Ethernet) 90° Angle (Right) Shielded, EMI Finger Cat5
Lowest to $69.1880
TE Connectivity
CONN MOD JACK 8P8C R/A SHIELDED / Jack Modular Connector 8p8c (RJ45, Ethernet) 90° Angle (Right) Shielded, EMI Finger Cat5
Lowest to $8.1612
Molex, LLC
Conn Mini-USB Type AB RCP 5 POS 0.8mm Solder ST Thru-Hole 5 Terminal 1 Port Box/Tray
Lowest to $0.5821
Molex, LLC
Conn RJ-45 F 8 POS 1.02mm Solder RA SMD 8 Terminal 1 Port Cat 3 Box/Package/Tray
Lowest to $1.4797
Molex, LLC
Conn Modular Jack F 8 POS 1.02mm Solder RA SMD 12 Terminal 1 Port
Lowest to $18.3359

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.8579 $58.2948
29+ $3.9861 $115.5969
45+ $3.8616 $173.7720
62+ $3.7369 $231.6878
80+ $3.6124 $288.9920
107+ $3.2386 $346.5302
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 552 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess