Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Type Class D
Output Type 2-Channel (Stereo) or 4-Channel (Quad)
Max Output Power x Channels at Load 20W x 2 at 8Ohm; 19W x 4 at 4Ohm
Supply Voltage (V) 10V ~ 26V
Features Digital PWM Inputs, Short-Circuit and Thermal Protection
Mounting Style SMD
Temperature Range - Operating -40°C ~ 85°C
Supplier Device Package 56-HTSSOP
Manufacturer Package 56-TFSOP (0.240", 6.10mm Width) Exposed Pad
Family Part Number TAS5602
Manufacturer Pack Quantity 35
MSL Level 3 (168 Hours)
Win Source Part Number 1264109-TAS5602DCA
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TAS5602DCA CAD Model

Description

Product Overview: TAS5602DCA by Texas Instruments

The TAS5602DCA is a high-performance, integrated stereo digital amplifier power stage designed by Texas Instruments to deliver exceptional audio quality in a compact and efficient package. This advanced audio solution is perfect for a wide range of applications, including home theater systems, desktop audio, and active speakers.

Key Features

  • High Output Power: The TAS5602DCA can deliver up to 20W per channel into an 8-ohm load, providing powerful and clear sound for an immersive audio experience.
  • Efficient Operation: With its high efficiency of over 90%, this digital amplifier ensures minimal heat dissipation and reduces the need for bulky heat sinks, allowing for more compact system designs.
  • PurePath Digital Technology: Texas Instruments' proprietary PurePath technology ensures high fidelity audio reproduction with low distortion, providing pristine sound quality.
  • Flexible Power Supply: The device operates on a single power supply ranging from 10V to 26V, accommodating a variety of power sources and applications.
  • Thermal and Overcurrent Protection: Built-in safety features protect the TAS5602DCA from damage due to overheating or overcurrent conditions, ensuring reliable and long-lasting performance.
  • Simple Integration: The amplifier's I2S interface allows for straightforward digital audio input, simplifying the integration process with digital audio sources and processors.

Applications

The TAS5602DCA is versatile and can be used in multiple audio applications, such as:

  • Home Theater Systems
  • Mini and Micro Component Systems
  • TV Sound Enhancement
  • Active Speaker Systems
  • Multi-room Audio Systems

Conclusion

With its combination of high power, excellent audio quality, and efficient operation, the TAS5602DCA from Texas Instruments stands out as a top-tier choice for designers and audio enthusiasts looking to create or upgrade their audio systems. Its advanced features and integrative flexibility make it a valuable component in achieving superior sound performance.

You May Also Be Interested in

Texas Instruments
Audio Amp Headphone/Speaker 2-CH Stereo 2.8W Class-AB 24-Pin HTSSOP EP Tube
Need more? Email Us
ECAD model for TPA0242PWPG4
National Semiconductor (TI)
AUDIO AMPLIFIER, 1.1W, 1 CHANNEL
Need more? Email Us
ECAD model for LM4879ITPX/NOPB
Nsiway
2-Channel SOIC-16 Audio Amplifiers RoHS
Lowest to $0.2078
ECAD model for NS4263
National Semiconductor (TI)
LM49101 MONO CLASS AB AUDIO SUBS
Need more? Email Us
ECAD model for LM49101TMX/NOPB
National Semiconductor (TI)
AUDIO AMPLIFIER / Amplifier IC Headphones, 2-Channel (Stereo) Class AB 10-VSSOP
Need more? Email Us
ECAD model for LM4912MM/NOPB
UTC
65mA 1-Channel 20Wx1@4Ω Class AB TO-220Z7 Audio Amplifiers RoHS
Lowest to $0.9454
ECAD model for A7240L-TB7-T
SG Micro Corp
16mA Class D SOP-16L Audio Amplifiers RoHS
Lowest to $0.9780
ECAD model for FT2705P
ams
AS3418-EWLM WLP LF T&R / Amplifier IC 2-Channel (Stereo) Headphone 30-WLCSP (2.65x2.55)
Need more? Email Us
ECAD model for AS3418-EWLM
Texas Instruments
Audio Amp Headphone 2-CH Stereo 0.07W Class-AB 8-Pin HVSSOP EP T/R
Lowest to $2.1020
ECAD model for TPA102DGNRG4

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.5481
ECAD model for FT234XD-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7268
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-U
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.2867 $51.4335
12+ $8.4404 $101.2848
19+ $8.1766 $155.3554
26+ $7.9128 $205.7328
33+ $7.6491 $252.4203
44+ $6.8578 $301.7432
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 40,500 pieces
MOQ: 5 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention