Products specifications Report Issue?

Categories Transformers
Manufacturer Pulse Electronics Network
Packaging Tube
Transformer Type Isolation and Data Interface (Encapsulated)
Mounting Style SMD
Parts Dimension 0.583" L x 0.460" W (14.81mm x 11.68mm)
Height - Seated (Maximum) 0.202" (5.13mm)
Temperature Range - Operating 0°C ~ 70°C
Weight 0.06 oz (1.71g)
Manufacturer Pack Quantity 35
MSL Level 3 (168 Hours)
Win Source Part Number 1178122-H1112NL
Manufacturer Homepage www.pulseeng.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian H1112NL CAD Model

Description

The Pulse Electronics Network transformer is a high-quality transformer designed for use in electronic circuits.

  • Manufacturer: Pulse Electronics Network
  • Popularity: Medium
  • Supply and Demand: Limited
  • Mounting: Surface Mount
  • Transformer Type: Isolation and data interface (encapsulated)
  • Temperature Range: 0°C to 70°C
  • Height: 0.202 inches

You May Also Be Interested in

Halo Electronics Inc
ISO MOD 1G DUAL POE 0.35A X-TEMP
Need more? Email Us
ECAD model for TG111-E212NWRL
Pulse
XFRMR OCTAL 1:2.4/1:1 1.2MH SMD / 1.2mH T1/E1 (Octal) Pulse Transformer 1:2.4, 1:1 Surface Mount
Need more? Email Us
ECAD model for TX1472NL
Pulse
XFRMR 4PORT 1:1.36CT 1.2MH SMD / 1.2mH, 1.2mH T1/E1 (Quad) Pulse Transformer 1:1.36CT Transmitter, 1:1CT Receiver Surface Mount
Need more? Email Us
ECAD model for T1129NL
Halo Electronics Inc
ISO MOD 1G POE 0.35A X-TEMP 24P
Need more? Email Us
ECAD model for TG111-E10NYNLFTR
Pulse
XFRMR 1:1/1.26 / 1CT:2CT SMD / 1.2mH, 1.2mH Pulse Transformer 1:1/1.26, 1CT:2CT Surface Mount
Lowest to $21.3651
ECAD model for PE-65866NL
Pulse
10BT FILTER MODULE WITH CMC / Isolation and Data Interface (Encapsulated) Pulse Transformer 1:1 Surface Mount
Lowest to $3.5455
ECAD model for PE-68026NLT
Pulse
XFRMR 1:2/2.4 / 1:0.79/1 1/1MH / 1mH, 1mH T1/E1 (Dual) Pulse Transformer 1:2/2.4, 1:0.79/1 Surface Mount
Lowest to $5.4981
ECAD model for T1146NL
Others
Lowest to $0.7897
ECAD model for G2436CG
Pulse
XFRMR 3.3V 13.5W 77.4UH POE EP13 / 77.4μH Isolation and Data Interface (Encapsulated) Pulse Transformer 1:0.182:0.682 Surface Mount
Lowest to $4.2026
ECAD model for PA1269NLT

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.3864
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.7728
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADW
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7879
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL-REEL

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $4.7307 $66.2298
34+ $3.8808 $131.9472
52+ $3.7605 $195.5460
72+ $3.6389 $262.0008
92+ $3.5172 $323.5824
124+ $3.1538 $391.0712
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 33,000 pieces
MOQ: 14 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention