Products specifications Report Issue?

Categories Embedded - Microprocessors
Win Source Part Number 955081-BX80571E6500
Series *
Ultra Librarian 3D Model Ultra Librarian BX80571E6500 CAD Model

Description

The Intel Core 2 Duo E6500 (BX80571E6500) is a desktop processor designed for mainstream computing tasks. Featuring two processing cores, it offers improved multitasking capabilities compared to single-core processors. As part of the Core 2 Duo family, it provides a balance of performance and energy efficiency for everyday computing needs.

Applications

  • Desktop Computers: Used in desktop PCs for general computing tasks, such as web browsing, office productivity, and multimedia consumption.
  • Home Theater PCs (HTPCs): Integrated into HTPCs for smooth playback of high-definition video content.
  • Small Form Factor PCs: Suitable for small form factor PCs where space and power consumption are limited.
  • Entry-Level Gaming PCs: Used in entry-level gaming PCs for playing less demanding games.

Features

  • Dual-Core Architecture: Features two independent processing cores for enhanced multitasking and performance.
  • Intel Virtualization Technology (VT-x): Enables hardware virtualization, improving the performance of virtual machines.
  • Intel Wide Dynamic Acceleration: Increases the clock speed of one core when the other core is idle, improving single-threaded performance.
  • 64-bit Architecture: Supports 64-bit operating systems and applications, enabling access to larger amounts of memory.
  • 2.93 GHz Clock Speed: Operates at a base clock speed of 2.93 GHz, providing solid performance for a variety of computing tasks.
  • 2 MB L2 Cache: Features a 2 MB shared L2 cache, improving data access times and overall performance.

Benefits

  • Improved Multitasking: Dual-core architecture allows for smooth multitasking and efficient handling of multiple applications simultaneously.
  • Virtualization Support: Intel Virtualization Technology enables efficient virtualization, allowing users to run multiple operating systems on a single machine.
  • Enhanced Single-Threaded Performance: Intel Wide Dynamic Acceleration improves single-threaded performance by dynamically increasing the clock speed of one core when the other is idle.
  • Solid Performance: 2.93 GHz clock speed and 2 MB L2 cache provide solid performance for a variety of computing tasks.
  • 64-bit Computing: Supports 64-bit operating systems and applications, enabling access to larger amounts of memory and improving overall performance.

Additional Details

The Intel Core 2 Duo E6500 has a TDP (Thermal Design Power) of 65W, making it suitable for desktop PCs with standard cooling solutions. It uses the LGA775 socket. The processor supports various memory types, including DDR2 and DDR3. Its dual-core architecture and virtualization support make it a versatile choice for home and office computing needs. The integrated Intel Virtualization Technology improves the performance of virtualized environments, while Intel Wide Dynamic Acceleration enhances single-threaded performance. This processor provides a reliable and efficient computing experience for everyday tasks.

You May Also Be Interested in

NXP / Nexperia
IC MCU 32BIT 768KB FLSH 100TFBGA / ARM® Cortex®-M4/M0 series Microcontroller IC 32-Bit Dual-Core 204MHz 768KB (768K x 8) FLASH 100-TFBGA (9x9)
Need more? Email Us
ECAD model for LPC4325JET100E
Freescale Semiconductor - NXP
IC MPU MPC83XX 800MHZ PBGA689
Lowest to $968.8421
ECAD model for MPC8378ECVRANGA
Freescale Semiconductor - NXP
IC MPU QORIQ P5 2.0GHZ 1295BGA
Lowest to $244.2106
ECAD model for P5010NXN1QMB
Zilog
ENHANCED Z180 MICROPROCESSOR | IC MPU Z180 33MHZ 80QFP
Need more? Email Us
ECAD model for Z8S18033FSC
NXP / Nexperia
IC MPU QORIQ P4 1.5GHZ 1295BGA
Need more? Email Us
ECAD model for P4080NXN1MMB
Freescale Semiconductor - NXP
MICROPROCESSOR, 32-BIT, MC68000 / Microprocessor IC *
Need more? Email Us
ECAD model for MC68EC000FU16
Renesas Electronics America
RISC MPU, 64-BIT, 400MHZ / Microprocessor IC *
Need more? Email Us
ECAD model for UPD30671F2-400-UA5-A
NXP / Nexperia
IC MCU 32BIT 64KB FLASH 48LQFP / ARM® Cortex®-M0+ series Microcontroller IC 32-Bit Single-Core 50MHz 64KB (64K x 8) FLASH 48-LQFP (7x7)
Need more? Email Us
ECAD model for LPC11U66JBD48E
NXP / Nexperia
IC MPU QORIQ P1 800MHZ PBGA689
Need more? Email Us
ECAD model for P1021NSE2HFB

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.3864
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.7728
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADW
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7879
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL-REEL
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention