EN
  • EN
  • DE

TG111-E212NWRL

Part No TG111-E212NWRL
Manufacturer Halo Electronics Inc
Catalog Pulse Transformers
Description ISO MOD 1G DUAL POE 0.35A X-TEMP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Product Status Not For New Designs
Inductance 350µH
Turns Ratio - Primary 1CT:1CT
Mounting Type Surface Mount
Size / Dimension 1.100" L x 0.300" W (27.94mm x 7.62mm)
Height - Seated (Max) 0.340" (8.64mm)
Temperature Range - Operating -40°C ~ 85°C
Package Tube
Supply and Demand Status Shortage
Win Source Part Number 1511151-TG111-E212NWRL
Ultra Librarian 3D Model Ultra Librarian TG111-E212NWRL CAD Model

Description

N

You May Also Be Interested in

Pulse
1.5kV 1CT:1CT 10/100 Base-T SMD,15.2x13.7mm Pulse Transformers RoHS
Lowest to $1.1642
Bel Fuse Inc.
MODULE XFRMR LAN 10/100B-TX SMD
Need more? Email Us
Halo Electronics Inc
ISO MOD 1G DUAL 48P SMD T/R
Need more? Email Us
Murata Power Solutions Inc.
DIGITAL AUDIO TX
Lowest to $3.0766
Wurth Electronics Inc
LAN TRANSFORMER 10GBIT
Lowest to $17.4627
Murata Power Solutions Inc.
XFRMR CONV ADM2482 3.3V IN
Lowest to $4.4686
Murata Power Solutions Inc.
DIGITAL AUDIO TX 1:1 3MH DIP
Need more? Email Us
Wurth Electronics Inc
PULSE XFMR 1:1 300UH
Lowest to $6.6941
Hanrun
1.5kV 100/1000 Base-T SMD-24P,15.1x7.1mm Pulse Transformers RoHS
Lowest to $2.0374

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess