Products specifications Report Issue?

Category Connectors, InterconnectsRectangular ConnectorsHeaders, Male Pins
Mfr TE Connectivity AMP Connectors
Series Universal MATE-N-LOK
Packaging Bulk
Part Status Active
Connector Type Header
Contact Type Male Pin
Pitch - Mating 0.250" (6.35mm)
Number of Positions 6
Number of Rows 1
Number of Positions Loaded All
Style Board to Cable/Wire
Shrouding Shrouded - 4 Wall
Mounting Type Through Hole, Right Angle
Termination Solder
Fastening Type Locking Ramp
Contact Length - Post 0.160" (4.06mm)
Insulation Height 0.360" (9.14mm)
Contact Shape Circular
Contact Finish - Mating Tin
Contact Finish - Post Tin
Contact Material Phosphor Bronze
Insulation Material Polyamide (PA), Nylon
Features Mounting Flange
Operating Temperature -40°C ~ 105°C
Material Flammability Rating UL94 V-0
Insulation Color White
Current Rating (Amps) 12A
Voltage Rating 600VAC
Applications General Purpose
Base Product Number 640583
Ultra Librarian 3D Model Ultra Librarian 640583-1 CAD Model

You May Also Be Interested in

TE Connectivity
CONN JACK 1PORT PCB
Lowest to $24.5892
ECAD model for 2-2301994-4
Molex, LLC
CONN HEADER SMD R/A 2POS 1.25MM
Lowest to $0.4704
ECAD model for 5055670281
AVX Corporation
CONN MICRO SD CARD R/A SMD
Lowest to $5.2156
ECAD model for 045138008100858+
Amphenol-RF Division
CONN BNC PLUG STR 75 OHM SOLDER
Lowest to $5.4305
ECAD model for 031-71013-RFX
TE Connectivity
CONN HEADER R/A 40POS 2.54MM
Need more? Email Us
ECAD model for 2-5102322-9
TE Connectivity
CONN BNC JACK R/A 75 OHM PCB
Lowest to $28.9572
ECAD model for 5414094-2
TE Connectivity
CONN HEADER SMD 4POS 3MM
Need more? Email Us
ECAD model for 2-1445087-4
Molex, LLC
Board Connector, 4 Contact(s), 1
Lowest to $0.0814
ECAD model for 532610471
TE Connectivity
CONN CARDEDGE HSG 30POS .100 BLK
Need more? Email Us
ECAD model for 583718-3

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.3864
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.7728
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADW
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7879
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL-REEL
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention