EN
  • EN
  • DE

BPPM00090748102X00

Part No BPPM00090748102X00
Manufacturer Pulse
Catalog Common Mode Chokes
Description CMC 4A 2LN 1K OHM SMD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Package Tape & Reel (TR)
Product Status Active
Filter Type Signal Line
Number of Lines 2
Impedance @ Frequency 1 kOhms @ 100 MHz
Current Rating (Max) 4A
DC Resistance (DCR) (Max) 13mOhm
Voltage Rating - DC 80V
Operating Temperature -40°C ~ 125°C
Mounting Type Surface Mount
Size / Dimension 0.354" L x 0.276" W (9.00mm x 7.00mm)
Height (Max) 0.189" (4.80mm)
Package / Case Horizontal, 4 PC Pad;5;9;7;10;8;3;4;2;1;535;196;602360;3475;419;5838;507;118;4161;565;2034;4044;2457;197;2037;283;495;1934;600039;1779;1939;2639;5843;3526;1902;3013;399;478;240;18;5262;2659;2725;490;811;1727;3372;954;568;273;3949;488;10;3110;2884;3012;553;945;5594;817;257;486;600;3442;595;497;308;4816;587;1295;132;931;445;17;1712;1951;237;2258;2679;1102;2577;541;716;1292;732;2840;818;21921;0;53522;53523;53524;116640;106617;107123;118079;118083;125248;125249;118082;2013;40821;40822;10982;114520;3771;408;410;10043;76;36866;849;83248;83249;83250;107601;1594;42656;52729;52727;52728;52730;48864;52686;48876;52685;110054;110046;110050;110052;110056;110049;110045;41811;41812;48788;48790;104777;104778;104779;104780;104781;104782;104783;104784;104785;100571;100577;100578;100579;100580;104786;100581;100582;100583;100584;100572;100573;100574;100575;100576;31816;103286;5082;80303;90687;90250;109165;122991;125268;120854;42932;43061;52726;99728;99720;99707;99723;99719;99722;99727;99726;99725;99721;99724;92291;101634;131613;101635;75851;52736;52737;52717;52738;52739;52740;52741;52742;52743;75853;52744;52681;52718;98060;4147;80308;98061;52709;98059;52714;52672;85059;85058;85057;52673;129869;129871;85056;85055;85054;52719;52724;52713;52708;52710;121010;52711;52712;52723;50159;105104;50158;52745;52746;123650;35407;121011;52707;52720;121012;52721;35408;52747;52722;52715;101630;5930;101631;92187;101633;1054;123560;126761;89781;89782;89783;123559;121709;123561;86651;126533;89784;129082;89785;129083;89786;1435;1727;102566;23791;76178;3998;100602;102618;102619;52678;24248;481;23792;1246;23400;52733;52748;52749;100604;10137;42496;100600;131406;100603;102593;102595;100601;102596;102594;10139;9194;1407;10140;1408;5749;1409;10142;1410;10143;42579;42577;102565;10144;42497;10145;23022;106126;10946;130655;130654;130658;130657;130656;114361;85052;38565;10148;118367;118368;118520;118370;118369;118150;118372;118371;118373;118374;118375;118376;118378;118151;118377;23793;102271;118379;4701;119736;119737;119735;6238;6755;114936;114937;10141;128077;128078;128079;128080;118084;42498;121342;98378;99333;99335;99347;99356;99343;99351;99352;99340;99341;99342;99358;89787;89788;89789;89790;89805;89791;110044;89792;89793;89794;4661;10146;10147;132497;8865;30213;53116;73518;8866;8867;8868;30461;91361;30463;30464;30465;132297;8870;8871;27787;80927;63686;52698;99656;8873;52699;52750;52700;99658;99659;99660;52751;52695;52696;52691;52692;66137;52704;52706;52697;52693;58967;36451;33242;89070;482;8874;30446;30447;39158;97646;97647;97648;97649;97650;97651;101794;101795;3740;52757;52752;52682;52753;131476;52754;131474;131477;131475;42766;10406;125267;87800;15072;11179;4367;52674;52675;117510;52676;52677;52755;52683;794;1233;53521;24249;24250;176;87536;125134;125133;125136;125135;117315;117314;125132;125137;125138;125139;125140;125141;112763;125142;125143;14184;1049;94834;92165;29;92223;34120;109813;109812;35336;38598;127114;132903;132899;132900;132901;132902;128817;127115;105105;116639;82831;94901;123547;58980;58983;58981;58982;80521;1761;52684;118080;66404;92145;98834;56;74640;292;89775;115896;89776;89777;89778;82832;89779;94835;1550;48881;48882;98131;58621;58628;58624;42295;104038;118093;721;52756;52732;52731;67722;94803;105106;99463;15851;107372;103287;119979;118081;129772;9476;85613;85614;67876;23609;27850;21595;52791;52703;83412;52694;52701;52702;111817;8817;110651;126365;99468;110138;110139;6887;25817;4356;109513;13281;36919;105107;36922;36923;13282;4265;1330;1269;130422;92224;74774;1309;120226;119962
Ultra Librarian 3D Model Ultra Librarian BPPM00090748102X00 CAD Model

Description

NULL

You May Also Be Interested in

Wurth Electronics Inc
CMC 3.3MH 5A 2LN TH / 3.3 mH @ 10 kHz 2 Line Common Mode Choke Through Hole 5A DCR 37mOhm
Need more? Email Us
TAI-TECH Advanced Electronics
2 LINE COMMON MODE CHOKE SURFACE / 2 Line Common Mode Choke Surface Mount 360 Ohms @ 100 MHz 300mA DCR 500mOhm
Need more? Email Us
TAI-TECH Advanced Electronics
22 UH @ 100 KHZ 2 LINE COMMON MO / 22 µH @ 100 kHz 2 Line Common Mode Choke Surface Mount 1.1 kOhms @ 10 MHz 250mA DCR 500mOhm
Need more? Email Us
TAI-TECH Advanced Electronics
100 UH @ 100 KHZ 2 LINE COMMON M / 100 µH @ 100 kHz 2 Line Common Mode Choke Surface Mount 5.1 kOhms @ 10 MHz 150mA DCR 1.5Ohm
Lowest to $0.2428
TAI-TECH Advanced Electronics
2 LINE COMMON MODE CHOKE SURFACE / 2 Line Common Mode Choke Surface Mount 160 Ohms @ 100 MHz 350mA DCR 350mOhm
Lowest to $0.0415
Kemet
CMC 1.8MH 2A 2LN TH / 1.8 mH @ 1 kHz 2 Line Common Mode Choke Through Hole 2A DCR 110mOhm
Need more? Email Us
Wurth Electronics Inc
CMC 2MH 13.3A 2LN TH
Need more? Email Us
TAI-TECH Advanced Electronics
200 UH @ 100 KHZ 2 LINE COMMON M / 200 µH @ 100 kHz 2 Line Common Mode Choke Surface Mount 100mA DCR 4.5Ohm
Need more? Email Us
Wurth Electronics Inc
CMC 17MH 4A 2LN TH
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess