EN
  • EN
  • DE

S9S12HY48J0CLL

Part No S9S12HY48J0CLL
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 48KB FLASH 100LQFP / MCU 16-bit HCS12 CISC 48KB Flash 5V Automotive 100-Pin LQFP Tray
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Series HCS12
Packaging Tray
Core Processor HCS12
Core Size 16-Bit
Speed 32MHz
Connectivity CAN, EBI/EMI, I2C, IrDA, LIN, SCI, SPI
Peripherals LCD, Motor control PWM, POR, PWM, WDT
Number of I/O 80
Program Memory Size 48KB (48K x 8)
Program Memory Type FLASH
EEPROM Size 4K x 8
RAM Size 4K x 8
Supply Voltage 4.5 V ~ 5.5 V
Data Converters A/D 8x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 100-LQFP
Manufacturer Package 100-LQFP (14x14)
Win Source Part Number 793786-S9S12HY48J0CLL
Popularity Medium
Supply and Demand Status Limited
Family Name S9S12HY48
Introduction Date September 12, 2009
Country of Origin China, Philippines, Taiwan
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian S9S12HY48J0CLL CAD Model

Description

The NXP S9S12HY48J0CLL is a cutting-edge microcontroller that forms part of the S12 MagniV product line, designed to cater to the demanding requirements of automotive and industrial control applications. This high-performance device integrates a sophisticated HCS12 core with advanced features to deliver exceptional efficiency and functionality.

Key Features:

  • Core: The microcontroller is built around the HCS12 CPU, which operates at a frequency of up to 40 MHz. This core provides a balanced combination of processing power and energy efficiency, making it an ideal choice for a wide range of applications.
  • Memory: It boasts a generous 48 KB of flash memory, which is highly reliable and designed for secure storage of application code. Additionally, it includes 4 KB of RAM, enabling smooth operation and data handling.
  • Integrated Analog Peripherals: The device comes with an array of analog modules, including an Analog-to-Digital Converter (ADC) and a Multiple Analog Input Switch (MAIS), which provide precise measurements and enhanced control for various analog signals.
  • Timers and Communication Interfaces: Various timers, including a Real-Time Interrupt (RTI) and Pulse Width Modulation (PWM) modules, are present for accurate timing and control tasks. Communication needs are met with multiple interfaces such as SCI, SPI, and CAN modules, ensuring versatile connectivity options.
  • Package: The S9S12HY48J0CLL is available in a 32-pin LQFP package, which is compact and suitable for space-constrained applications while providing sufficient I/O options for complex tasks.

Applications:

Designed with the automotive industry in mind, the S9S12HY48J0CLL is perfect for applications such as body control modules, sensor interfaces, and actuator controls. Its robust design also makes it an excellent choice for industrial control systems that require reliable and consistent performance under challenging conditions.

Support and Resources:

NXP provides comprehensive support for the S9S12HY48J0CLL microcontroller, including detailed datasheets, technical documentation, and software tools. Developers can access a variety of resources to facilitate the design and development process, ensuring a smooth integration of this microcontroller into their projects.

You May Also Be Interested in

Microchip Technology
IC MCU 32BIT 128KB FLASH 100TQFP
Lowest to $5.0689
Microchip Technology
IC MCU 8/16BIT 128KB FLSH 64TQFP
Lowest to $19.1292
NXP / Nexperia
IC MCU 32BIT ROMLESS 256LBGA
Lowest to $21.9925
Microchip Technology
IC MCU 8BIT 16KB FLASH 40PDIL
Need more? Email Us
Microchip Technology
IC MCU 8BIT ROMLESS 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 32KB OTP 44PLCC
Lowest to $5.8050
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Lowest to $87.4012
Microchip Technology
IC MCU 32BIT 64KB FLASH 32QFN
Lowest to $5.9129
Microchip Technology
IC MCU 8BIT 16KB FLASH 52PLCC
Lowest to $12.0108

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.4705 $59.7640
19+ $6.1296 $116.4624
30+ $5.9390 $178.1700
41+ $5.7473 $235.6393
52+ $5.5556 $288.8912
70+ $4.9804 $348.6280
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,800 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess