EN
  • EN
  • DE

FH2400049

Part No FH2400049
Manufacturer Diodes Incorporated
Catalog Oscillators
Description CRYSTAL 24.0000MHZ 10PF SMD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Crystals
Estimated Pruduction Lead Time 25 Weeks
Features 24 MHz ±30ppm Crystal 10pF 50 Ohms 4-SMD, No Lead
Manufacturer Diodes Incorporated
Series SaRonix-eCera™ FH
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 4-SMD, No Lead
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.60.0060
Other Part Number FH2400049TR, FH2400049DKR, FH2400049CT
Quantity per package 3000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 871850-FH2400049
Ultra Librarian 3D Model Ultra Librarian FH2400049 CAD Model

Description

The FH2400049 from Diodes Incorporated is a state-of-the-art electronic component designed for high-efficiency and reliability in various applications. This product is part of Diodes Incorporated's extensive range of semiconductor devices, known for their quality and performance.

Key Features

  • High Current Rating: The FH2400049 is capable of handling significant current levels, making it suitable for power-intensive applications.
  • Low Power Loss: Engineered for efficiency, the component ensures minimal power loss during operation, contributing to the overall energy efficiency of the system it is integrated into.
  • Compact Form Factor: With its small footprint, the FH2400049 is an excellent choice for space-constrained applications where efficiency cannot be compromised.
  • Robust Temperature Performance: This device is designed to operate reliably over a wide range of temperatures, ensuring consistent performance even under varying environmental conditions.
  • Long Operational Life: Durability is a hallmark of the FH2400049, providing a long service life and reducing the need for frequent replacements.

Applications

The FH2400049 is versatile and can be used in a multitude of applications, including but not limited to:

  • Power management systems
  • DC-DC converters
  • Automotive electronics
  • Industrial control units
  • Consumer electronics

Quality and Reliability

Diodes Incorporated is committed to delivering high-quality products. The FH2400049 is manufactured using industry-leading techniques and is subject to rigorous testing to ensure it meets the company's stringent quality standards. Customers can trust this component to perform reliably in their critical applications.

Environmental Compliance

The FH2400049 adheres to international environmental standards, including RoHS compliance, reflecting Diodes Incorporated's dedication to environmental responsibility and the production of eco-friendly products.

You May Also Be Interested in

Silicon Labs
OSC CMEMS 24.0000MHZ LVCMOS
Need more? Email Us
Connor-Winfield Corporation
XTAL OSC VCOCXO 10.0000MHZ SNWV
Need more? Email Us
Abracon LLC
XTAL OSC VCTCXO 500.0000MHZ LVDS
Need more? Email Us
Abracon LLC
XTAL OSC VCTCXO 10.0000MHZ LVCMO
Need more? Email Us
Crystek Corporation
XTAL OSC SO 1.0000GHZ SNWV
Need more? Email Us
Silicon Labs
OSC CMEMS 40.0000MHZ LVCMOS
Need more? Email Us
Silicon Labs
OSC CMEMS 24.0000MHZ LVCMOS
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 100.0000MHZ CMOS
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 10.0000MHZ CMOS
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess