EN
  • EN
  • DE

SMS-1508-2-R

Part No SMS-1508-2-R
Manufacturer PUI Audio, Inc.
Catalog Speakers
Description SPEAKER 8OHM 300MW TOP PORT 87DB
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Technology Magnetic
Type General Purpose
Frequency Range 850 Hz ~ 20 kHz
Frequency - Self Resonant 850Hz
Impedance 8 Ohms
Efficiency - dBA 87.00
Efficiency - Testing 300mW/100mm
Efficiency - Type Sound Pressure Level (SPL)
Power - Rated 300 mW
Power - Max 500 mW
Port Location Top
Shape Square
Material - Cone Polyester, Polyethylene Terephthalate (PET)
Material - Magnet SmCo
Termination Solder Pads
Size / Dimension 0.591" L x 0.591" W (15.00mm x 15.00mm)
Height - Seated (Max) 0.197\
Package Tape & Reel
Supply and Demand Status Shortage
Win Source Part Number 1547345-SMS-1508-2-R
Ultra Librarian 3D Model Ultra Librarian SMS-1508-2-R CAD Model

Description

N

You May Also Be Interested in

CUI Inc.
SPEAKER 8OHM 400MW TOP PORT 93DB / 8 Ohms General Purpose Speaker 400 mW 640 Hz ~ 20 kHz Top Round
Need more? Email Us
Mallory Sonalert Products Inc.
SPEAKER 8OHM 15W
Lowest to $244.7318
Knowles
SPEAKER RECT
Need more? Email Us
PUI Audio, Inc.
EXCITER 8 OHM 102DB
Need more? Email Us
Knowles
SPEAKER
Need more? Email Us
CUI Inc.
SPEAKER 8OHM 500MW TOP PORT 77DB
Lowest to $5.4185
CUI Inc.
SPEAKER 8OHM 6W TOP PORT 93DB / Speakers Ferrite 145Hz 10W 93dBA 8Ohm Square Solder Pad
Need more? Email Us
Knowles
SPEAKER
Need more? Email Us
PUI Audio, Inc.
SPEAKER 4OHM 20W TOP PORT 86DB / Speakers Ferrite 90±20%Hz 30W 86±3dBA 4Ohm Square
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess