EN
  • EN
  • DE

GC0301K

Part No GC0301K
Manufacturer CUI Inc.
Catalog Speakers
Description SPEAKER 8OHM 500MW TOP PORT 77DB
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Audio Products
Manufacturer CUI Inc.
Packaging Bulk
Status Active
Type Magnetic
Frequency Range 500Hz to 4kHz
Impedance 8 Ohm
Sound Pressure Level (SPL) 77dB
Power - Rated 500mW
Maximum Power Dissipation 1W
Port Location Top
Shape Oval, Rectangular Frame
Termination Solder Pads
Height - Seated (Max) 0.205" (5.20mm)
Win Source Part Number 1026890-GC0301K
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian GC0301K CAD Model

Description

The GC0301K is a magnetic audio product manufactured by CUI Inc.

  • Shape: oval and rectangular frame-shaped
  • Height: 0.205" (5.20mm)
  • Power Rating: 500mW
  • Impedance: 8 Ohm
  • Frequency Range: 500Hz to 4kHz
  • Sound Pressure Level (SPL): 77dB
  • Mounting: designed to be soldered onto pads
  • Maximum Power Dissipation: 1W

You May Also Be Interested in

Murata Electronics North America
BUZZER PIEZO 3V 17MM TH / Buzzers Transducer, Externally Driven Piezo 3 V 2kHz 70dB @ 3V, 10cm Through Hole PC Pins
Lowest to $1.1293
Same Sky
SPEAKER 8OHM 250MW TOP PORT 86DB
Need more? Email Us
Knowles
SPEAKER 46OHM 104.7DB
Need more? Email Us
CUI Inc.
SPEAKER 8OHM 500MW TOP PORT 90DB / 8 Ohms General Purpose Speaker 500 mW 800 Hz ~ 20 kHz Top Round
Need more? Email Us
Knowles
SPEAKER RECT
Need more? Email Us
Knowles
SPEAKER 12OHM TOP PORT 113DB
Need more? Email Us
DB Unlimited.
SPEAKER 8OHM 2W TOP PORT 90DB
Need more? Email Us
Murata Electronics North America
BUZZER PIEZO 1.5V 12X12MM SMD / Buzzers Transducer, Externally Driven Piezo 1.5 V 2kHz 70dB @ 1.5V, 10cm Surface Mount Solder Pads
Lowest to $1.7671
Knowles
SPEAKER
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.4185 $59.6035
26+ $4.4460 $115.5960
41+ $4.3070 $176.5870
56+ $4.1681 $233.4136
72+ $4.0293 $290.1096
96+ $3.6124 $346.7904
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,800 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess