EN
  • EN
  • DE

SN74SSTU32864EZKER

Part No SN74SSTU32864EZKER
Manufacturer Texas Instruments
Catalog Logic - Specialty Logic
Description IC 25BIT CONFIG REG BUFF 96-BGA / 1:1, 1:2 Configurable Registered Buffer IC 96-PBGA MICROSTAR (13.6x5.6)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Specialty Logic
Mfr Texas Instruments
Product Status Obsolete
Supply Voltage 1.7V ~ 1.9V
Number of Bits 25, 14
Temperature Range - Operating 0°C ~ 70°C
Mounting SMD (SMT)
Package / Case 96-LFBGA
Supplier Device Package 96-PBGA MICROSTAR (13.6x5.6)
Base Product Number SN74SST
Other Names -296-18298-1,2156-SN74SSTU32864EZKER,296-18298-2,296-18298-1,-SN74SSTU32864EZKERR,TEXTISSN74SSTU32864EZKER,-296-18298-1,2156-SN74SSTU32864EZKER-TITR
Standard Package 1,000
MSL Level 3 (168 Hours)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1256295-SN74SSTU32864EZKER
Ultra Librarian 3D Model Ultra Librarian SN74SSTU32864EZKER CAD Model

Description

The SN74SSTU32864EZKER from Texas Instruments is a high-performance, 25-bit configurable registered buffer designed for 1.5-V and 1.8-V VDD operation. This device is tailored for server, workstation, and desktop applications that demand high-speed and low-power consumption to maximize system performance and efficiency.

Key Features

  • Compatibility: The device is compatible with DDR2, DDR3, and DDR3L SDRAMs, making it versatile for use with a variety of memory configurations.
  • Flexibility: It offers configurable operation as either a 25-bit 1:1 or 14-bit 1:2 registered buffer, providing flexibility to meet different system requirements.
  • Speed: The SN74SSTU32864EZKER supports high-speed signal transfer with a maximum clock frequency of 400 MHz, ensuring fast data access and processing.
  • Power Efficiency: With low operational and standby current, it contributes to overall power efficiency, which is crucial for energy-sensitive applications.
  • Signal Integrity: Equipped with edge-controlled output drivers and on-die termination, this device ensures signal integrity, which is essential for maintaining data integrity and system stability.
  • Package: The device is available in a 96-ball BGA (ZKE) package, offering a compact footprint for space-constrained applications.

Applications

Due to its high-speed capabilities and power efficiency, the SN74SSTU32864EZKER is ideal for a range of applications, including:

  • High-performance computing systems
  • Server and workstation memory modules
  • Communication infrastructure
  • Advanced networking equipment

Product Support and Resources

Texas Instruments provides extensive support and resources for the SN74SSTU32864EZKER, including detailed datasheets, technical documentation, application notes, and design resources to assist developers in integrating this device into their systems seamlessly.

For more information or to purchase the SN74SSTU32864EZKER, visit the Texas Instruments website or contact an authorized distributor.

You May Also Be Interested in

Texas Instruments
IC DUAL COMPL PAIR W/INV 14TSSOP
Lowest to $0.3817
ON Semiconductor
3.3V / 5V ECL Quad Differential Driver/Receiver | IC RCVR/DRV ECL QUAD DFF 20TSSOP
Lowest to $10.0126
Texas Instruments
IC 7BIT BUS INTERFC 3ST 20SO
Lowest to $1.1909
Texas Instruments
IC SCAN TEST DEVICE BUFF 24-SOIC
Lowest to $14.8065
Texas Instruments
IC FULL ADDER 4BIT BIN 16-SOIC
Lowest to $0.3765
Texas Instruments
IC ADDRESSABLE SCAN PORT 24TSSOP
Lowest to $3.2978
Texas Instruments
SCAN TEST DEVICES WITH OCTAL REGISTERED BUS TRANSCEIVERS
Need more? Email Us
Texas Instruments
IC TERMINATOR PROG DUAL 14-DIP
Lowest to $1.3375
ON Semiconductor
Dual Complementary Pair Plus Inverter | IC COMP DUAL PAIR W/INV 14-SOIC
Lowest to $0.4616

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess