Products specifications Report Issue?

Category Integrated Circuits (ICs) - Specialized ICs
Mfr Power Integrations
Series CAPZero™
Package Tape & Reel
Product Status Active
Programmable Not Verified
Type Capacitor Discharge
Applications Converter, ACDC
Mounting Type Surface Mount
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SO
Base Product Number CAP008
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 442376-CAP008DG-TL
Ultra Librarian 3D Model Ultra Librarian CAP008DG-TL CAD Model

Description

The 442376-CAP008DG-TL is a specialized integrated circuit from Power Integrations designed for capacitor discharge applications.

  • Series: CAPZero™
  • Package: 8-SOIC
  • Mounting Type: Surface Mount
  • Programmable: Yes
  • Functionality: Converter and ACDC
  • Standard Package: 2,500 pcs
  • Status: Active

You May Also Be Interested in

Maxim Integrated
Precision Resistor Network 14-Pin TSSOP / IC INSTR AMP PROGR PREC 14-TSSOP
Need more? Email Us
ECAD model for MAX5426BEUD+
Texas Instruments
DLP DISPLAY CONTROLLER
Lowest to $29.3485
ECAD model for DLPC6401ZFF
NXP / Nexperia
DSP Floating-Point 32bit 25MHz 46MIPS 68-Pin PLCC / IC FLOAT-PT COPROC 25MHZ 68PLCC
Need more? Email Us
ECAD model for MC68882CEI25A
Microchip Technology
IC SWITCH 10/100 9PORT 208PQFP
Lowest to $4,300.7519
ECAD model for KSZ8999
Diodes Incorporated
Active Transmission Line Clamp 650mW Parallel Interface 6-Pin SC-70 T/R / IC TRANSMISSION LINE CLMP SC70-6
Need more? Email Us
ECAD model for PI7AT04CEX
Infineon Technologies
AUTHENTICATION
Need more? Email Us
ECAD model for SLS10EREUSON3XTMA1
ams
IC WIRELESS NOISE-CANCEL 36FBGA / Digital ANC and Augmented Hearing 36-FBGA
Need more? Email Us
ECAD model for AS3460 FW12-BFBM
Microchip Technology
IC SWITCH 10/100 3PORT 128PQFP
Lowest to $21.0779
ECAD model for KSZ8993
Linear Technology
Hot Swap Controller 1-CH 6V N-Channel Positive Low Voltage 8-Pin DFN EP T/R / IC CIRC BREAK ELEC 8-DFN
Lowest to $7.5443
ECAD model for LTC4213IDDB#TRPBF

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.8245
ECAD model for FT234XD-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.6336
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.7542
ECAD model for BME280
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.4721 $74.1630
65+ $2.0283 $131.8395
100+ $1.9649 $196.4900
140+ $1.9016 $266.2240
180+ $1.8383 $330.8940
240+ $1.6481 $395.5440
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 11,400 pieces
MOQ: 30 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention