EN
  • EN
  • DE

KSZ8999

Part No KSZ8999
Manufacturer Microchip Technology
Catalog Specialized ICs
Description IC SWITCH 10/100 9PORT 208PQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Microchip Technology
No 552635
Standard Package 24
Category Integrated Circuits(ICs)
Family Specialized ICs
Packaging Tray
Type 10/100 Integrated Switch
Applications Port Switch/Network Interface
Mounting Style SMD/SMT
Package 208-BFQFP
Manufacturer Device Package 208-PQFP (28x28)
Win Source Part Number 037245-KSZ8999
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Application Field Used in Consumer Electronics, Communications & Networking, Wireless, Industrial
Ultra Librarian 3D Model Ultra Librarian KSZ8999 CAD Model

Description

Microchip Technology's KSZ8999 Integrated Multi-Port Switch

The KSZ8999 from Microchip Technology is a versatile and feature-rich integrated multi-port network switch designed to enable high-speed networking capabilities within embedded systems. It is an ideal solution for applications that require multiple network connections such as advanced routers, gateways, and managed switches.

This highly integrated device combines a 2-port Gigabit Ethernet PHY with a 9-port switch fabric, making it a compact and efficient solution for expanding network connectivity. The KSZ8999 supports numerous advanced network features, including Quality of Service (QoS) for prioritizing network traffic, ensuring that critical applications receive the bandwidth they need to operate effectively.

The switch is designed to be power-efficient, incorporating several power-saving modes to reduce energy consumption when network traffic is low or when ports are inactive. This makes it particularly suitable for applications that are sensitive to power usage, such as battery-operated devices or eco-friendly networking equipment.

With its robust security features, the KSZ8999 ensures network integrity and protects against unauthorized access. Features like port-based security and MAC address filtering help prevent unauthorized network access and mitigate various types of attacks. The switch also supports VLAN (Virtual LAN) functionality, allowing network administrators to segment network traffic for improved performance and security.

For ease of management, the KSZ8999 includes an industry-standard SPI (Serial Peripheral Interface) and I²C interface, which allows for simple integration with a wide variety of microcontrollers and processors. The device also provides comprehensive diagnostic capabilities, including cable diagnostics and network traffic monitoring, to assist in troubleshooting and maintaining optimal network performance.

In summary, Microchip Technology's KSZ8999 is a highly integrated, feature-packed network switch that offers a complete solution for managing and expanding network connectivity in embedded systems. Its combination of performance, power efficiency, and advanced features make it an excellent choice for developers looking to build sophisticated networking hardware.

You May Also Be Interested in

Texas Instruments
LM9810/20 10/12-Bit Image Sensor Processor Analog Front End
Need more? Email Us
Microchip Technology
IC BATTERY AUTHENTICATION 8SOIC
Need more? Email Us
Analog Devices Inc.
Per Pin Parametric Measurement Unit/Source Measure Unit
Lowest to $62.9928
Microchip Technology
IC EEPROM 2K I2C 4MHZ 8SOIC
Lowest to $2.1461
Microchip Technology
ATECC508A-MAHKN-S
Lowest to $16.8087
Analog Devices Inc.
2:1 HDMI/DVI Switch with Equalization | IC HDMI/DVI SWITCH 56LFCSP
Lowest to $5.1946
Analog Devices Inc.
Quad Parametric Measurement Unit With Integrated 16-Bit Level Setting DACs
Lowest to $196.2407
Infineon Technologies
IC FILTER HSMMC ESD PROT 16WLP
Need more? Email Us
Texas Instruments
Programmable TFT V Calibrator with Non-Volatile Memory | IC TFT VCOM CALIBRATOR 10WSON
Lowest to $1.4867

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $684.2106 $684.2106
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 60 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess