Products specifications Report Issue?

Family Meter measurement circuit (single phase)
Win Source Part Number WS7708B / 7716B / 7724B
Manufacturer WIN SOURCE
Packaging SOP8 / SOP16 / SSOP24
Alternative Part Number /
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian WS7708B / 7716B / 7724B CAD Model

Description

The WIN SOURCE WS7708B / 7716B / 7724B is a family of meter measurement circuits that are designed for use in single-phase applications manufactured by WIN SOURCE.

  • Packaging: SOP8 / SOP16 / SSOP24
  • Popularity rating: medium
  • Features: widely used in the electronics industry and are known for their reliable performance

You May Also Be Interested in

WIN SOURCE
Single-phase anti-theft multi-function metering circuit
Need more? Email Us
ECAD model for WS2209
WIN SOURCE
High-precision single-phase energy metering IC
Need more? Email Us
ECAD model for WS7755
WIN SOURCE
Four-channel multi-function single-chip SOC energy metering
Need more? Email Us
ECAD model for WS7521
WIN SOURCE
Single-phase multi-function energy metering IC
Need more? Email Us
ECAD model for WS2218
WIN SOURCE
Simple Energy Metering IC (fast frequency) - a simplified version of WS7755
Need more? Email Us
ECAD model for WS7708B / 7716B / 7724B
WIN SOURCE
Simple Energy Metering IC (Slow Frequency) - a simplified version of WS7755
Need more? Email Us
ECAD model for WS7708 / 7716 /7724
WIN SOURCE
Single-phase anti-theft multi-function metering circuit
Need more? Email Us
ECAD model for WS2208C
WIN SOURCE
Multifunction Energy Metering IC
Need more? Email Us
ECAD model for WS7753
WIN SOURCE
High-precision multi-function single-phase energy metering IC
Need more? Email Us
ECAD model for WS5464

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.8245
ECAD model for FT234XD-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.6336
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.7542
ECAD model for BME280
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention