EN
  • EN
  • DE

PEX8518-AA25BES-G

Part No PEX8518-AA25BES-G
Manufacturer PLX
Catalog Custom Parts (N - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1220531-PEX8518-AA25BES-G
Categories Custom Parts
Manufacturer PLX
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PEX8518-AA25BES-G CAD Model

Description

The PEX8518-AA25BES-G is a high-performance PCI Express (PCIe) switch from PLX Technology, now Broadcom. This switch is designed to provide connectivity solutions for various applications requiring PCIe expansion, enabling multiple devices to communicate efficiently over a single PCIe link. It’s a part of the ExpressLane™ PEX 8500 series, known for its low latency and high throughput.

Applications

  • Servers
  • Storage systems (e.g., RAID controllers, JBOD enclosures)
  • Networking equipment (e.g., Ethernet adapters, Fibre Channel HBAs)
  • Embedded systems requiring PCIe expansion
  • Industrial PCs

Features

  • 18-lane, 5-port PCI Express switch
  • Compliant with PCI Express Base Specification, Revision 2.0
  • Supports data rates up to 5 GT/s per lane
  • Non-blocking architecture for high throughput
  • Advanced error reporting and handling
  • Hot-plug support
  • Integrated clock buffer
  • Low power consumption

Benefits

  • Enables PCIe expansion, allowing more devices to be connected to a system.
  • High throughput and low latency ensure efficient data transfer.
  • Advanced error handling improves system reliability.
  • Hot-plug support allows devices to be added or removed without shutting down the system.
  • Reduces system cost and complexity by consolidating multiple PCIe connections.

Technical Specifications

The PEX8518-AA25BES-G supports 18 lanes that can be configured to provide various port configurations, such as 1x16 + 1x1, 1x8 + 2x4 + 1x2, etc. It operates at 2.5 GT/s or 5 GT/s per lane, conforming to PCIe Gen 1 and Gen 2 specifications. The switch integrates advanced features for traffic management, quality of service (QoS), and error handling. It is typically packaged in a BGA (Ball Grid Array) for surface mount assembly. Power consumption varies depending on the configuration and traffic load but is designed to be relatively low for its performance class. The operating temperature range is usually within industrial standards, suitable for various environments. Detailed specifications can be found in the PLX/Broadcom datasheet.

You May Also Be Interested in

Intel
Need more? Email Us
Mitsubishi
Need more? Email Us
Infineon Technologies
Lowest to $9.7932
Amphenol
Modular Jack - Right Angle, Input Output Connectors, 8P8C, RA, Shield, With LEDs..
Need more? Email Us
OmniVision Technologies Inc
IC ASIC TV ENCODER SEC 82BGA / Video Processor IC Serial, UART NTSC, PAL Package
Lowest to $20.3338
Pericom
Lowest to $1.6087
NANYA
Need more? Email Us
Lumberg
RST-5-612-2M - Lumberg RST 5-612/2M, Micro (M12), Single Ended Cordset, Male, Straight, 5-pole, 22 AWG, yellow PVC...
Need more? Email Us
KOA Speer
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess