EN
  • EN
  • DE

PCI9030-AA60BI

Part No PCI9030-AA60BI
Manufacturer PLX
Catalog Interface - Specialized
Description SMARTarget™ I/O Accelerator
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer PLX
Win Source Part Number 1236311-PCI9030-AA60BI
Manufacturer Homepage www.plxtech.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PCI9030-AA60BI CAD Model

Description

The PCI9030-AA60BI is a single-chip, 32-bit PCI Local Bus Target Interface Controller from PLX Technology. It is designed to provide a simple and efficient interface between a peripheral device and a PCI bus. This controller handles all the necessary PCI protocol and timing, allowing designers to focus on the functionality of their peripheral device.

Applications:

  • Data acquisition cards
  • Industrial control systems
  • Network interface cards (NICs)
  • Storage controllers
  • High-speed communication interfaces
  • Video capture cards

Features:

  • 32-bit PCI target interface
  • Supports PCI bus mastering
  • Integrated DMA controller
  • Burst mode data transfers
  • Programmable interrupt controller
  • Supports multiple address spaces
  • EEPROM interface for configuration storage

Benefits:

  • Simplified PCI interface design
  • Reduced development time and cost
  • High-performance data transfers
  • Flexible configuration options
  • Improved system performance

Additional Details:

The PCI9030-AA60BI provides a complete PCI target interface solution, handling all the complexities of the PCI protocol. The integrated DMA (Direct Memory Access) controller enables high-speed data transfers between the peripheral device and system memory without CPU intervention. The burst mode data transfer capability further enhances performance by allowing multiple data words to be transferred in a single PCI transaction. The programmable interrupt controller allows the peripheral device to signal events to the host system. The support for multiple address spaces allows the peripheral device to access different regions of system memory. The EEPROM interface provides a convenient way to store configuration data, such as device IDs and memory map settings. The device is typically configured through a set of registers that are accessed through the PCI bus. The PCI9030-AA60BI is widely used in a variety of applications where a high-performance PCI interface is required. Its ease of use and comprehensive feature set make it a popular choice for designers of PCI-based peripherals. The operating temperature range is typically 0°C to +70°C. The device is available in a variety of packages, including PQFP and TQFP. Power requirements are typically 3.3V or 5V.

You May Also Be Interested in

Diodes Incorporated
IC INTERFACE SPECIALIZED 40TQFN / PCIe Interface 40-TQFN (3x6)
Need more? Email Us
NXP / Nexperia
IC SBC CAN HIGH SPEED 20HVSON / System Basis Chip Interface 20-HVSON (3.5x5.5)
Lowest to $7.7960
Rohm Semiconductor
IC INTERFACE SPEC VQFN48MCV070
Lowest to $14.5523
Diodes Incorporated
IC INTERFACE SPECIALIZED 40TQFN
Lowest to $1.5747
Microchip Technology
IC INTERFACE SPECIALIZED PFX-L / Fanout PCIe Switch Interface
Lowest to $652.8268
Texas Instruments
IC INTERFACE SPECIALIZED 32TQFP / HART Modem Interface 32-TQFP (5x5)
Lowest to $14.0238
NXP / Nexperia
IC INTFACE SPECIALIZED 32HVQFN / HDMI Interface 32-HVQFN (5x5)
Lowest to $34.4118
Maxim Integrated
IC INTERFACE SPECIALIZED 28SOIC / Smart Card Interface 28-SOIC
Need more? Email Us
NXP / Nexperia
IC INTFACE SPECIALIZED 56HVQFN / LVDS Interface 56-HVQFN (7x7)
Lowest to $11.2423

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $2,910.4478 $2,910.4478
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess