EN
  • EN
  • DE

S1633E-35.3280

Part No S1633E-35.3280
Manufacturer Pericom
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 11+
Reference case QFP
Manufacturer Pericom
Manufacturer Homepage www.pericom.com
Win Source Part Number 756261-S1633E-35.3280
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian S1633E-35.3280 CAD Model

Description

The S1633E-35.3280 is a crystal oscillator manufactured by Pericom (now Diodes Incorporated). It provides a stable and accurate clock signal at a frequency of 35.328 MHz. Crystal oscillators are essential components in electronic circuits, providing the timing reference for microprocessors, microcontrollers, and other digital devices.

Applications:

  • Microcontroller Clock Source: Provides the clock signal for microcontrollers in embedded systems.
  • Communication Equipment: Used in network devices, such as routers and switches, for timing synchronization.
  • Audio and Video Equipment: Generates clock signals for digital audio and video processing.
  • Industrial Control Systems: Provides a stable timing reference for control and automation equipment.
  • Test and Measurement Equipment: Used in signal generators, frequency counters, and other test instruments.

Features:

  • High Frequency Stability: Maintains a stable output frequency over a wide range of operating conditions.
  • Low Jitter: Minimizes timing jitter for improved signal integrity.
  • Wide Operating Temperature Range: Operates reliably over a wide temperature range.
  • Small Package: Available in compact packages for space-constrained applications.
  • Low Power Consumption: Minimizes power consumption, making it suitable for battery-powered applications.
  • Surface Mount Technology (SMT): Designed for easy integration into automated assembly processes.

Benefits:

  • Improved System Performance: Provides a stable and accurate clock signal, enhancing the performance of digital circuits.
  • Reduced System Noise: Low jitter minimizes noise and improves signal integrity.
  • Simplified Design: Eliminates the need for external timing components, simplifying circuit design.
  • High Reliability: Offers reliable operation over a long lifespan.

Additional Details:

The S1633E-35.3280 crystal oscillator is commonly used in applications requiring a precise and stable 35.328 MHz clock signal. Its low jitter performance is critical for high-speed data transmission and signal processing. The device is available in a small surface mount package for easy integration into electronic circuits. Detailed datasheets from Diodes Incorporated provide information on the oscillator's electrical characteristics, timing specifications, and application guidelines. Proper layout techniques are important to maintain signal integrity. It provides stable clock signals to various circuits.

You May Also Be Interested in

Nordic Semiconductors
Need more? Email Us
Xilinx Inc.
IC FPGA 500 I/O 900FCBGA
Need more? Email Us
Tyco Electronics
Lowest to $1.1071
Intel
Need more? Email Us
Panasonic
Need more? Email Us
Cypress Semiconductor Corp
Lowest to $386.1000
ON Semiconductor
Need more? Email Us
STMicroelectronics
REVERSEDBATTERYAND OVERVOLTAGEPROTECTIONCIRCUITRBO
Lowest to $2.5659
Silergy Corp
High Efficiency Fast Response 8A Continuous, 16A Peak, 28V Input Synchronous Step Down Regulator
Lowest to $0.5835

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.9057 $59.5285
12+ $9.7690 $117.2280
19+ $9.4641 $179.8179
26+ $9.1580 $238.1080
33+ $8.8531 $292.1523
44+ $7.9372 $349.2368
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,500 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess