EN
  • EN
  • DE

MCP73832T-2DCI/OT

Part No MCP73832T-2DCI/OT
Manufacturer Microchip Technology
Catalog PMIC - Battery Chargers
Description IC LI-ION/LI-POLY CTRLR SOT23-5
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Battery Chemistry Lithium-Ion/Polymer
Number of Cells 1
Current - Charging Constant - Programmable
Programmable Features Current
Fault Protection Over Voltage
Charge Current - Max 500mA
Battery Pack Voltage 4.2V
Maximum Supply Voltage 6V
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package SOT-23-5
Win Source Part Number 023107-MCP73832T-2DCI/OT
Ultra Librarian 3D Model Ultra Librarian MCP73832T-2DCI/OT CAD Model

Description

Microchip Technology MCP73832T-2DCI/OT: Single-Cell Li-Ion/Li-Polymer Charge Management Controller

The MCP73832T-2DCI/OT is a highly integrated linear charge management controller designed by Microchip Technology, tailored for single-cell Lithium-Ion (Li-Ion) or Lithium-Polymer (Li-Poly) batteries. This miniature device, available in a tiny 5-pin SOT-23 package, is perfect for portable applications due to its compact size and efficiency.

The MCP73832T-2DCI/OT simplifies the charge management process for modern electronics by integrating most of the components necessary for battery charging within a single chip. Its advanced design allows for precise control of the charging process, ensuring that the battery is charged quickly, efficiently, and safely.

This charge management controller operates with a programmable charge current from 15mA to 500mA, allowing the user to tailor the charging to the battery's specifications. The charge voltage is fixed at 4.2V, which is suitable for most single-cell Li-Ion/Li-Poly batteries. Furthermore, the device includes a preconditioning feature that gently charges the battery when the voltage is below a certain threshold, extending the battery's lifespan.

Safety features are paramount in battery management, and the MCP73832T-2DCI/OT does not disappoint. It includes automatic end-of-charge control, thermal regulation, and a temperature range of -40°C to +85°C, ensuring reliable operation under various conditions. Additionally, the device provides status outputs that can be used to display the charging state or to interface with a host microcontroller for further functionality.

The charge management controller is also designed with a low dropout voltage, which minimizes power loss and improves efficiency. It has a low battery supply current of 2 µA (typical) when the device is not charging, contributing to the overall energy-saving features of the product.

In summary, the MCP73832T-2DCI/OT from Microchip Technology is an indispensable component for developers looking to incorporate a reliable, efficient, and compact charging solution into their portable electronic designs.

You May Also Be Interested in

Texas Instruments
IC CDMA PMU CHRGR USB ADAPTER / Power Management Unit to 49-Pin DSBGA T/R
Lowest to $3.7536
Linear Technology
IC CHRG MGMT LI-ION/LI-POL 36QFN / Switching Battery Charger Li-Ion/Li-Pol 4000mA 8.2V Automotive 36-Pin QFN EP Tube
Lowest to $4.0796
Linear Technology
IC CHRG MGMT LI-ION/LI-POL 36QFN / Switching Battery Charger Li-Ion/Li-Pol 4000mA 4.1V Automotive 36-Pin QFN EP Tube
Lowest to $17.4627
Intersil
IC BATT CHRGR 32QFN / Buck-Boost Narrow VDC Battery Charger with SMBus Interface and USB OTG
Lowest to $3.7387
Maxim Integrated
IC NIMH CHARGER 16SOIC
Lowest to $6.1515
Linear Technology
IC BATT CHRGR CONST I/V 8-SOIC / Switching Battery Charger Lead-Acid/Li-Ion/Li-Pol/NiCD/NiMH 750mA 30V 8-Pin SOIC N T/R
Lowest to $4.6062
Linear Technology
IC CUR-MODE SW-REG SEPIC TO220-7
Need more? Email Us
Maxim Integrated
IC NIMH CHARGER 16-SOIC
Lowest to $9.8956
Linear Technology
IC CHARGER BATTERY LI-ION 36QFN / Switching Battery Charger Li-Ion/Li-Pol 4000mA 4.2V Automotive 36-Pin QFN EP Tube
Lowest to $31.2813

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.9069 $54.4140
135+ $0.7441 $100.4535
210+ $0.7209 $151.3890
290+ $0.6976 $202.3040
375+ $0.6744 $252.9000
500+ $0.6046 $302.3000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,000 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess