EN
  • EN
  • DE

R1170H251B-T1-HB

Part No R1170H251B-T1-HB
Manufacturer Ricoh
Catalog OEM Parts (O - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 992862-R1170H251B-T1-HB
Categories OEM Parts(O-R)
Manufacturer Ricoh
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian R1170H251B-T1-HB CAD Model

Description

The R1170H251B-T1-HB is a voltage regulator manufactured by Ricoh Electronic Devices Co., Ltd. This is a low dropout (LDO) regulator designed for applications requiring stable output voltage and low power consumption.

Applications:

  • Battery-powered devices
  • Portable equipment
  • Microcontroller power supplies
  • Wireless communication devices
  • Wearable devices

Features:

  • Output Voltage: 2.5V
  • Input Voltage Range: 1.7V to 5.5V
  • Output Current: 150mA
  • Dropout Voltage: Typically 150mV at 100mA
  • Low Quiescent Current: Typically 4.0 µA
  • Overcurrent Protection
  • Thermal Shutdown Protection
  • Package: SOT-23-5

Benefits:

  • Stable Output Voltage: Provides a stable and accurate 2.5V output voltage.
  • Low Dropout Voltage: Ensures efficient regulation even when the input voltage is close to the output voltage.
  • Low Quiescent Current: Minimizes power consumption, extending battery life in portable devices.
  • Overcurrent Protection: Protects the regulator and the load from damage due to excessive current.
  • Thermal Shutdown Protection: Prevents overheating and damage to the regulator.
  • Small Package: The SOT-23-5 package allows for compact circuit designs.

Additional Details:

The R1170H251B-T1-HB LDO regulator is designed for low power applications. It provides a stable output voltage with minimal power loss. The low dropout voltage allows the regulator to operate efficiently even when the input voltage is only slightly higher than the output voltage. The overcurrent protection and thermal shutdown features enhance the reliability of the regulator and protect the load from potential damage. The SOT-23-5 package is a standard surface mount package that is easy to handle and assemble. The low quiescent current makes it suitable for battery-powered applications where power conservation is critical.

You May Also Be Interested in

KOA Speer
Need more? Email Us
KOA Speer
Need more? Email Us
Rockwell
Need more? Email Us
Rockwell
Need more? Email Us
Taiwan Semiconductor
TVS DIODE 22VWM 35.5VC DO214AC / 35.5V Clamp 11.3A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 24V 1920W / Enclosed AC DC Converters 1 Output 24V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Intel
Lowest to $18.4668
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 12V 720W / Enclosed AC DC Converters 1 Output 12V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
105+ $0.5747 $60.3435
245+ $0.4716 $115.5420
380+ $0.4569 $173.6220
525+ $0.4421 $232.1025
680+ $0.4275 $290.7000
905+ $0.3832 $346.7960
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 105 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess