EN
  • EN
  • DE

RE5VL37CA-RF

Part No RE5VL37CA-RF
Manufacturer Ricoh
Catalog OEM Parts (O - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 992902-RE5VL37CA-RF
Categories OEM Parts(O-R)
Manufacturer Ricoh
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian RE5VL37CA-RF CAD Model

Description

The RE5VL37CA-RF is a voltage detector manufactured by Ricoh Electronic Devices. This voltage detector is designed to monitor the input voltage and provide an output signal when the voltage drops below a specified threshold. It is commonly used in various electronic devices for power management, battery monitoring, and system reset functions.

Applications:

  • Battery monitoring: Detecting low battery conditions in portable devices.
  • Power failure detection: Monitoring the power supply and generating a reset signal in case of a power failure.
  • Microcontroller reset circuits: Ensuring proper reset of microcontrollers during power-up or brown-out conditions.
  • Overvoltage protection: Detecting overvoltage conditions and triggering protective measures.
  • Power management systems: Monitoring and controlling the power supply in various electronic devices.

Features:

  • Fixed detection voltage: Detects when the input voltage drops below a specified threshold (3.7V in this case).
  • Low current consumption: Minimizes power consumption in monitoring applications.
  • Open drain output: Allows for flexible interfacing with other circuits.
  • Hysteresis: Prevents oscillation around the threshold voltage.
  • Small package size: Allows for compact circuit designs.

Benefits:

  • Reliable voltage monitoring: Ensures proper operation of electronic devices by detecting voltage drops.
  • Extended battery life: Low current consumption minimizes power consumption.
  • Flexible interfacing: Open drain output allows for easy integration with other circuits.
  • Stable operation: Hysteresis prevents oscillation around the threshold voltage.
  • Compact design: Small package size allows for dense circuit layouts.

Additional Details:

The RE5VL37CA-RF typically features a detection voltage of 3.7V. It has a low current consumption, typically in the microampere range. The operating temperature range is typically from -40°C to +85°C. The package is often a small surface-mount package, such as SOT-23 or similar. This voltage detector is characterized by its low current consumption, which minimizes power consumption in battery-powered applications. The open drain output allows for flexible interfacing with other circuits, such as microcontrollers and logic gates. The hysteresis feature prevents oscillation around the threshold voltage, ensuring stable and reliable operation. Ricoh Electronic Devices is known for producing high-quality and reliable power management ICs, and the RE5VL37CA-RF is a good example of their expertise in voltage detection.

You May Also Be Interested in

Sharp Microelectronics
SSR RELAY SPST-NO 600MA 0-240V / Solid State SPST-NO (1 Form A) 8-DIP (0.300", 7.62mm), 7 Leads
Lowest to $0.5094
Qorvo US Inc.
RF Switch, SPDT, .7 to 2.7 GHz, .15 dB to 0.5 dB IL, 23 dB Iso, 1.5 x 1.1 mm, 10 Pin Laminate, RF Antenna Switch
Lowest to $0.6537
Nisshinbo Micro Devices Inc.
IC REG LINEAR 2.5V 300MA SOT89-5 / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA SOT-89-5
Need more? Email Us
Qorvo US Inc.
Lowest to $1.9589
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
Sharp Microelectronics
Need more? Email Us
Panduit Corp
Panduit PSN12-L Parallel Splice, 14 – 12 AWG, nylon insulated, standard package. Parallel Splice, nylon insulated...
Need more? Email Us
Qualcomm
Lowest to $3.2640
Nisshinbo Micro Devices Inc.
Lowest to $0.3269

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess