EN
  • EN
  • DE

PSN12-L (PACK-50)

Part No PSN12-L (PACK-50)
Manufacturer Panduit Corp
Catalog OEM Parts (O - R)
Description Panduit PSN12-L Parallel Splice, 14 – 12 AWG, nylon insulated, standard package. Parallel Splice, nylon insulated...
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 993036-PSN12-L (PACK-50)
Categories OEM Parts(O-R)
Manufacturer Panduit Corp
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian PSN12-L (PACK-50) CAD Model

Description

The PSN12-L is a nylon cable tie from Panduit, offered in a pack of 50. These cable ties are designed for bundling and securing cables, wires, and other components in a variety of applications. The 'L' in the product name likely refers to the length of the tie.

Applications:

  • Electrical wiring: Securing wires within electrical panels and junction boxes.
  • Network cabling: Bundling Ethernet cables for organized network installations.
  • Automotive wiring: Organizing and securing wires in vehicles.
  • General cable management: Tidying up cables around desks, entertainment centers, and other areas.
  • DIY projects: Securing and organizing materials in various home and hobby projects.

Features:

  • Nylon construction: Provides strength and durability for secure bundling.
  • Self-locking head: Allows for quick and easy installation.
  • Pack of 50: Provides a convenient supply for multiple projects.
  • Smooth edges: Prevents damage to cables and wires.
  • Resistant to chemicals and UV light: Suitable for indoor and outdoor use.

Benefits:

  • Improved organization: Keeps cables and wires neatly bundled and out of the way.
  • Reduced risk of damage: Prevents cables from becoming tangled or stressed.
  • Faster installation: Self-locking design allows for quick and easy application.
  • Increased safety: Prevents tripping hazards and electrical shorts.
  • Long-lasting performance: Durable nylon construction ensures reliable performance over time.

These cable ties are typically made from Nylon 6/6, offering a good balance of strength, flexibility, and resistance to various environmental factors. They have a tensile strength sufficient for common bundling tasks. Dimensions will vary, but typical uses suggest a length suitable for smaller bundles.

You May Also Be Interested in

Intel
Lowest to $18.4668
World Produts Inc.
Need more? Email Us
Renesas Electronics America
RD10M-T2B-A - ZENER DIODES 200 M / Clamp Ipp Tvs Diode Surface Mount SC-59
Lowest to $0.1247
Rockwell
Need more? Email Us
Rockwell
Need more? Email Us
World Produts Inc.
Need more? Email Us
Taiwan Semiconductor
SOD-323F, 40V, 0.03A, Schottky Diode
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us
Eaton / Cutler Hammer
Pxbcm Meter Module Strip, Left 21 100A C
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess