EN
  • EN
  • DE

PI2PCIE412ZHEX

Part No PI2PCIE412ZHEX
Manufacturer Pericom
Catalog Interface - Analog Switches - Special Purpose
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Interface - Analog Switches - SpecialPurpose
Manufacturer Pericom
Win Source Part Number 347843-PI2PCIE412ZHEX
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PI2PCIE412ZHEX CAD Model

Description

The PI2PCIE412ZHEX is a PCIe (Peripheral Component Interconnect Express) ReDriver from Pericom (now Diodes Incorporated). It is specifically designed to enhance signal integrity in high-speed PCIe Gen4 applications by compensating for signal loss and ISI (Inter-Symbol Interference). This compensation enables longer PCB trace lengths and overall improved system performance.

Applications:

  • Servers and Data Centers: Enhances PCIe signal quality for reliable data transfer between CPUs, GPUs, and storage devices.
  • Desktop Computers and Workstations: Improves PCIe performance for graphics cards, SSDs, and other high-speed peripherals.
  • Laptop and Notebook Computers: Maintains signal integrity in compact designs with limited space.
  • Storage Systems (SSDs, NVMe Drives): Ensures high-speed and reliable data transfer for storage devices.
  • Expansion Cards: Boosts signal strength for add-in cards with PCIe interfaces.

Features:

  • PCIe Gen4 Compliance: Supports high-speed PCIe Gen4 data rates (16 GT/s).
  • Adjustable Equalization: Allows fine-tuning of the signal to compensate for channel loss.
  • Low Power Consumption: Optimized for energy-efficient operation.
  • Transparent ReDriver: Designed to minimize latency and maintain protocol transparency.
  • Compact Package: Available in small form factor for space-constrained applications.

Benefits:

  • Improved Signal Integrity: Reduces bit error rates (BER) and ensures reliable data transmission.
  • Extended Channel Reach: Enables longer PCB traces without significant signal degradation.
  • Enhanced System Performance: Supports higher data transfer rates and improved overall system responsiveness.
  • Reduced System Cost: Minimizes the need for expensive PCB materials or complex routing techniques.
  • Low Latency: The transparent ReDriver design ensures minimal impact on system latency.

Additional Details:

The PI2PCIE412ZHEX operates from a 3.3V supply. Detailed technical specifications, including equalization ranges, power consumption, and supported PCIe data rates, are available in the product datasheet. The device typically comes in a small QFN package for surface mounting. The key feature is the ability to compensate for channel loss in PCIe Gen4 applications, allowing for more flexible system designs and improved performance. It's design is as a transparent ReDriver ensures that it does not add significant latency to the PCIe link.

You May Also Be Interested in

Maxim Integrated
Need more? Email Us
Diodes Incorporated
IC MUX/DEMUX 3:1 15 OHM 60TQFN / HDMI Switch IC 1 Channel 60-TQFN (5x9)
Lowest to $2.8009
Texas Instruments
SOURCE AND SINK POWER MULTIPEXER / Switch IC 1 Channel 28-DSBGA (1.61x2.81)
Lowest to $1.2300
Monolithic Power Systems Inc.
16-CHANNEL HIGH VOLTAGE ANALOG S
Lowest to $3.7338
Maxim Integrated
IC VIDEO SWITCH DUAL SPST 16QSOP / Video Switch IC 1 Channel 16-QSOP
Need more? Email Us
Maxim Integrated
IC VIDEO SWITCH QUAD SPST 20SSOP / Video Switch IC 4 Channel 20-SSOP
Lowest to $4.8972
Maxim Integrated
IC MULTIPLEXER 2:1 670MHZ 10UMAX
Lowest to $5.9252
Maxim Integrated
IC CROSSPOINT SWITCH DUAL 32TQFP
Need more? Email Us
NXP / Nexperia
HIGH PERFORMANCE MULTIPLEXER/DEM / Switch IC Channel
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.8258 $64.9548
14+ $8.8831 $124.3634
21+ $8.6059 $180.7239
28+ $8.3276 $233.1728
36+ $8.0504 $289.8144
49+ $7.2176 $353.6624
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,310 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess