EN
  • EN
  • DE
  • IT

MAX3232EESE+T

Part No MAX3232EESE+T
Manufacturer Maxim Integrated
Catalog MAX series
Description Dual Transmitter/Receiver RS-232 20-Pin SOIC Reel
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 703069-MAX3232EESE+T
Series MAX series
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Family Name MAX3232E
Introduction Date January 01, 2000
Halogen Free Compliant
Estimated EOL Date 2024
Ultra Librarian 3D Model Ultra Librarian MAX3232EESE+T CAD Model

Description

Maxim Integrated MAX3232EESE+T RS-232 Transceiver

The MAX3232EESE+T from Maxim Integrated is a highly integrated RS-232 transceiver solution, designed to meet the stringent requirements of EIA/TIA-232-F and V.28/V.24 specifications, while operating at a low-voltage supply. This device is particularly suitable for applications where ±12V is not available, as it operates from a single +3.0V to +5.5V power supply, making it ideal for portable and compact systems.

This transceiver features two drivers and two receivers, which makes it capable of converting TTL or CMOS input levels into RS-232 output levels and vice versa. The MAX3232EESE+T is capable of running at data rates up to 250kbps, even at low supply voltages, ensuring reliable data communication for a variety of serial applications.

The MAX3232EESE+T comes in a sleek and space-saving 16-pin narrow SO package, which is beneficial for designs where board space is at a premium. Its small footprint doesn't compromise its performance, as it includes integrated charge-pump circuitry that eliminates the need for an external capacitor, further reducing the overall component count and design complexity.

One of the key features of this device is its low-power shutdown mode, which reduces the power consumption to a mere 1µA, making it an excellent choice for battery-operated or power-sensitive applications. Additionally, it has a guaranteed data rate of 120kbps in the worst-case load condition, ensuring consistent performance across various operating conditions.

The MAX3232EESE+T also offers enhanced electrostatic discharge (ESD) protection up to ±15kV using the Human Body Model (HBM), providing robustness and reliability in harsh environments. It is fully compatible with existing systems and can be used as a drop-in replacement for other industry-standard transceivers, simplifying upgrades and maintenance.

In summary, the Maxim Integrated MAX3232EESE+T RS-232 transceiver is a versatile, low-power, and compact solution for serial communication that offers high data rates, ESD protection, and low-voltage operation, making it an excellent choice for portable devices, industrial control systems, and any application requiring reliable RS-232 communication.

You May Also Be Interested in

Maxim Integrated
IC DAC 10BIT QUAD BUFF 20-TSSOP
Need more? Email Us
Maxim Integrated
IC POT DGTL 256-TAP I2C 8-TDFN
Lowest to $4.6639
Maxim Integrated
IC DAC 10BIT V-OUT 14TSSOP
Lowest to $44.6846
Maxim Integrated
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC DAC 13BIT V-OUT 44PLCC
Need more? Email Us
Maxim Integrated
IC DGT POT 10KOHM 256TAP 16TQFN
Lowest to $16.8087
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC DAC 16BIT 5V SERIAL 8-UMAX
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.2420 $55.8900
100+ $1.0191 $101.9100
155+ $0.9873 $153.0315
210+ $0.9554 $200.6340
275+ $0.9236 $253.9900
365+ $0.8280 $302.2200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 50,875 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess