EN
  • EN
  • DE

BSS138_R1_00001

Part No BSS138_R1_00001
Manufacturer Panjit
Catalog OEM Parts (A - B)
Description Transistor Mosfet N-ch 50V 300MA 3-PIN SOT-23 T/r
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1049726-BSS138_R1_00001
Categories OEM Parts(A-B)
Manufacturer Panjit
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian BSS138_R1_00001 CAD Model

Description

The BSS138_R1_00001 is a small signal N-Channel MOSFET manufactured by Panjit. It is designed for low voltage, low current switching applications. With its fast switching speed and low gate threshold voltage, the BSS138 is ideal for use in portable equipment, logic-level interfaces, and as a load switch.

Applications

  • Low voltage switching
  • Load switching
  • Logic-level conversion
  • Portable equipment
  • DC-DC converters
  • Analog switches

Features

  • N-Channel MOSFET
  • Low gate threshold voltage
  • Fast switching speed
  • Surface Mount Device (SMD)
  • Small package size
  • RoHS compliant

Benefits

  • Efficient switching performance
  • Low power consumption
  • Easy to integrate into circuit boards
  • Space-saving design
  • Suitable for battery-powered applications
  • Enhances overall system efficiency

Additional Details

The BSS138_R1_00001 is commonly used in circuits where a logic-level signal needs to control a higher voltage or current. Its low gate threshold voltage allows it to be driven directly by microcontrollers and other low-voltage logic devices. The small SOT-23 package enables high-density circuit layouts.

Technical Specifications:

  • Drain-Source Voltage (VDS): 50 V
  • Gate-Source Voltage (VGS): ±20 V
  • Continuous Drain Current (ID): 220 mA
  • Gate Threshold Voltage (VGS(th)): 0.8 to 1.5 V
  • On-Resistance (RDS(on)): 3.5 Ohms at VGS = 10V
  • Package: SOT-23

You May Also Be Interested in

Allegro MicroSystems, LLC
High Precision, Highly Programmable Linear Hall Effect Sensor IC with EEPROM, Output Protocols SENT and PWM, and...
Need more? Email Us
Allegro MicroSystems, LLC
MAGNETIC SWITCH UNIPOLAR 2WIR / Digital Switch Unipolar Switch Open Collector Hall Effect
Need more? Email Us
Allegro MicroSystems, LLC
Need more? Email Us
Sony
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 7 Circuits, Reel, UL 94V-0,...
Lowest to $0.1082
TE Connectivity
Cross Referenced to TE CNTY RAYCHEM - Part RYCMK-0020-105-DATABUS
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Receptacle Housing, Dual Row, 20 Circuits, With Center Polarization Key, With Locking Ramp,...
Need more? Email Us
ABB Embedded Power
Need more? Email Us
Bel Fuse Inc.
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess