EN
  • EN
  • DE

74FST3257MNTWG

Part No 74FST3257MNTWG
Manufacturer ON Semiconductor
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC MUX/DEMUX QUAD 2:1 16QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Type Multiplexer/Demultiplexer
Independent Circuits 1
Voltage Supply Source Single Supply
Supply Voltage - Operating 4 V to 5.5 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 16-QFN (2.5x3.5)
Win Source Part Number 076267-74FST3257MNTWG
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 74FST3257MNTWG CAD Model

Description

ON Semiconductor 74FST3257MNTWG Product Overview

The 74FST3257MNTWG from ON Semiconductor is a high-performance, Quad 2:1 Multiplexer/Demultiplexer Bus Switch designed to deliver fast switching with low power consumption. This versatile component is an ideal choice for a wide range of applications, including communication, computing, and networking systems where efficient data routing is crucial.

Key Features

  • High Speed: The 74FST3257MNTWG offers quick switching times, ensuring rapid data flow and reduced latency in critical applications.
  • Low Power Consumption: Engineered for energy efficiency, this device minimizes power usage, making it suitable for power-sensitive designs.
  • Wide Voltage Range: It operates over a broad voltage range of 4.5V to 5.5V, providing flexibility in various operating environments.
  • Advanced Design: Utilizing advanced CMOS technology, the device provides high-performance operation with enhanced signal integrity.
  • Multiple Configurations: As a 2:1 multiplexer/demultiplexer, it allows for bidirectional use and multiple signal routing configurations.

Applications

The 74FST3257MNTWG is suitable for a variety of applications, including:

  • High-speed data transfer systems
  • Signal gating and switching
  • Server and computing infrastructure
  • Networking equipment
  • Telecommunications

Product Specifications

This ON Semiconductor product comes in a compact TSSOP-16 package, offering a space-saving solution without compromising on functionality. With an operating temperature range of -40°C to +85°C, it is designed to perform reliably in diverse environmental conditions. Moreover, the 74FST3257MNTWG features a 5-ohm switch connection between two ports, which minimizes on-state resistance and allows for efficient signal transmission.

For designers and engineers looking for a high-quality, versatile multiplexer/demultiplexer switch, the 74FST3257MNTWG from ON Semiconductor provides a perfect blend of speed, power efficiency, and performance.

You May Also Be Interested in

Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Renesas Electronics America
IC MUX/DEMUX 2 X 4:1 16-TSSOP
Lowest to $2.3179
Nexperia USA Inc.
IC MUX/DEMUX 4 X 2:1 16-SSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 3:8 16-SSOP
Need more? Email Us
Nexperia USA Inc.
IC BUS SWITCH 1 X 1:1 8-SO
Need more? Email Us
Nexperia USA Inc.
IC DECO/DEMUX 1X1:2 6XSON/SOT886
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-SOIC
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
215+ $0.2350 $50.5250
520+ $0.1928 $100.2560
805+ $0.1868 $150.3740
1,110+ $0.1807 $200.5770
1,435+ $0.1747 $250.6945
1,915+ $0.1567 $300.0805
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,130 pieces
MOQ: 215 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess