EN
  • EN
  • DE

SST3S-C

Part No SST3S-C
Manufacturer Panduit Corp
Catalog Cable Ties and Cable Lacing
Description Natural locking cable tie, 3" length, 50 lbs tensile strength
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Cables, Wires - Management>Cable Ties and Zip Ties
Mfr Panduit Corp
Series STA-STRAP® SS
Package 100 per Pkg
Product Status Obsolete
Wire/Cable Tie Type Standard, Locking
Length - Approximate 11"
Bundle Diameter 3.00" (76.20mm)
Width 0.180" (4.57mm)
Length - Actual 0.917' (279.40mm, 11.00")
Mounting Type Free Hanging (In-Line)
Tensile Strength 50 lbs (22.68 kg)
Features 2-Piece Design
Material Polyamide (PA66), Nylon 6/6
Color Natural
Base Product Number SST3S
Other Names 298-20406,SST3S-C
Standard Package 100
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 3926.90.9985
Win Source Part Number 1308969-SST3S-C
Ultra Librarian 3D Model Ultra Librarian SST3S-C CAD Model

Description

The SST3S-C is a standard, locking cable tie manufactured by Panduit Corp. It is made of polyamide (PA66), also known as nylon 6/6, and is natural in color. The cable tie has a length of 11 inches (279.40mm) and a width of 0.18 inches (4.57mm). It has a tensile strength of 50 lbs (22.68 kg) and a bundle diameter of 3.00 inches (76.20mm).

The SST3S-C cable tie is a two-piece design with a locking head that provides secure bundling of cables and wires. The locking head features a unique stainless steel barb that engages with the teeth on the band, preventing accidental disengagement. The cable tie is also UV resistant and flame retardant, making it suitable for use in a variety of environments.

The SST3S-C cable tie is a versatile and durable cable tie that is ideal for a wide range of applications. It is commonly used in electrical, telecommunications, and industrial applications. Some specific examples include:

  • Bundling electrical wires and cables in control panels and switchgear
  • Bundling network cables and fiber optic cables in data centers and telecommunications rooms
  • Bundling hydraulic and pneumatic lines in industrial machinery
  • Securing cables and wires to racks, panels, and other structures
  • Bundling and organizing cables and wires in any application where a secure and durable cable tie is required

The SST3S-C cable tie is easy to install and use. It can be installed by hand or with a cable tie gun. To install by hand, simply thread the cable through the locking head and pull the band tight. To install with a cable tie gun, insert the cable tie into the gun and pull the trigger. The gun will automatically tighten the cable tie and cut off the excess band.

The SST3S-C cable tie is available in a variety of package sizes, including bulk, boxes, and bags. It is also available in a variety of colors, including black, white, and green.

Features and Benefits

  • Two-piece design with locking head for secure bundling
  • Stainless steel barb for positive engagement and retention
  • UV resistant and flame retardant for use in a variety of environments
  • Versatile and durable for a wide range of applications
  • Easy to install and use

Applications

  • Electrical
  • Telecommunications
  • Industrial
  • Any application where a secure and durable cable tie is required

Specifications

  • Material: Polyamide (PA66)
  • Color: Natural
  • Length: 11 inches (279.40mm)
  • Width: 0.18 inches (4.57mm)
  • Tensile Strength: 50 lbs (22.68 kg)
  • Bundle Diameter: 3.00 inches (76.20mm)
  • Package Type: Bulk, boxes, or bags

Conclusion

The SST3S-C cable tie from Panduit Corp is a versatile and durable cable tie that is ideal for a wide range of applications. It is easy to install and use and features a unique locking head that provides secure bundling of cables and wires.

You May Also Be Interested in

Panduit Corp
CBL TIE LOCKING NAT 50LBS 7.4" / Standard, Locking Natural 1.88" (47.75mm) 0.190" (4.83mm) 50 lbs (22.68 kg)
Lowest to $0.0665
Essentra Components
BEADED TIE 4" NYLON / Cable Tie Beaded Ties
Lowest to $0.0822
HellermannTyton
SS TIE 5"L 200LB METAL
Need more? Email Us
Panduit Corp
CABLE TIE STD HALAR MRN 7.4"
Need more? Email Us
Panduit Corp
TIE WING PUSH MNT STD NAT 7.8"
Need more? Email Us
Essentra Components
CINCH STRAP, HOOK & LOOP, ANY-LE
Need more? Email Us
Essentra Components
CBL TIE LOCKING BLK 40LBS 1.083' / Standard, Locking Black 3.78" (96.00mm) 0.141" (3.58mm) 40 lbs (18.14 kg)
Need more? Email Us
HellermannTyton
CBL TIE LOCKING BLK 50LBS 9.06" / Standard, Locking Black 1.97" (50.00mm) 0.185" (4.70mm) 50 lbs (22.68 kg)
Need more? Email Us
Essentra Components
CABLE TIE HEAVY DUTY:NYL BLACK W
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess