EN
  • EN
  • DE

CTHD005B

Part No CTHD005B
Manufacturer Essentra Components
Catalog Cable Ties and Cable Lacing
Description CABLE TIE HEAVY DUTY:NYL BLACK W
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Cables, Wires - Management
Manufacturer Essentra Components
Series CTHD
Packaging 100 per Pkg
Wire/Cable Tie Type Standard, Locking
Bundle Diameter 6.54" (166.00mm)
Length 1.804' (550.00mm)
Width 0.500" (12.70mm)
Mounting Free Hanging (In-Line)
Tensile Strength 250 lbs (113.40 kg)
Material Polyamide (PA66), Nylon 6/6
Color Black
Win Source Part Number 772226-CTHD005B
Popularity Medium
Supply and Demand Status Balance
Quantity per package 100
Ultra Librarian 3D Model Ultra Librarian CTHD005B CAD Model

Description

The CTHD005B is a heavy-duty cable tie from Essentra Components, designed for bundling and securing cables and wires in demanding environments. It provides a robust and reliable solution for cable management, ensuring that cables are neatly organized and protected from damage. This cable tie is particularly suitable for applications requiring high tensile strength and resistance to environmental factors.

Applications

  • Automotive Wiring Harnesses: Securing wiring bundles in cars, trucks, and other vehicles.
  • Industrial Equipment: Managing cables in machinery, control panels, and other industrial equipment.
  • Construction Sites: Bundling and securing cables for temporary power and lighting systems.
  • Telecommunications Infrastructure: Organizing cables in network installations and server rooms.
  • Marine Applications: Securing cables on boats and other marine vessels, where resistance to salt water and UV radiation is essential.

Features

  • High Tensile Strength: Capable of withstanding significant pulling forces, ensuring a secure hold.
  • Durable Material: Constructed from high-quality nylon, providing resistance to abrasion, chemicals, and UV radiation.
  • Self-Locking Mechanism: Features a reliable self-locking head for quick and easy installation.
  • Weather Resistant: Suitable for both indoor and outdoor use, withstanding exposure to various environmental conditions.
  • Heavy-Duty Design: Engineered for demanding applications requiring robust performance.

Benefits

  • Enhanced Cable Organization: Keeps cables neatly bundled and organized, preventing tangling and damage.
  • Improved Safety: Reduces the risk of tripping hazards and electrical shorts caused by loose cables.
  • Increased Efficiency: Facilitates easier maintenance and troubleshooting by providing clear cable identification.
  • Long-Term Reliability: Ensures a secure and lasting cable management solution, minimizing the need for frequent replacements.
  • Cost Savings: Reduces downtime and repair costs associated with cable damage.

Additional Details

The CTHD005B cable tie is typically made from Nylon 6/6, a material known for its excellent strength and durability. It is available in various lengths and colors to suit different application requirements. The tie’s flammability rating often meets UL 94 V-2 standards, indicating its resistance to burning. Operating temperature ranges typically span from -40°C to +85°C, making it suitable for a wide range of environments. Proper installation using tensioning tools can further enhance the tie’s performance and longevity. The specific dimensions (length, width, bundle diameter) should be consulted on the product datasheet for accurate application.

You May Also Be Interested in

Essentra Components
WIRE TIE 21.25" NYLON NATURAL
Need more? Email Us
Panduit Corp
CBL TIE LOCKING NAT 18LBS 3.94" / Standard, Locking Natural 0.87" (22.10mm) 0.100" (2.54mm) 18 lbs (8.16 kg)
Need more? Email Us
Qualtek
MARKER CABLE TIES
Need more? Email Us
Panduit Corp
CABLE TIE STD HALAR MRN 7.4"
Need more? Email Us
Essentra Components
CINCH STRAP, HOOK & LOOP, ANY-LE
Need more? Email Us
Panduit Corp
TIE WING PUSH MNT STD NAT 7.8"
Need more? Email Us
Essentra Components
BEADED TIE 4" NYLON / Cable Tie Beaded Ties
Lowest to $0.0822
Essentra Components
STRAP UNIV/MOUNT W/O TAPE 1 1/2"
Need more? Email Us
Panduit Corp
TIE WING PUSH MNT PAN TY NAT
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess