Products specifications Report Issue?

Categories Cables, Wires - Management
Manufacturer HellermannTyton
Packaging 100 per Pkg
Status Active
Wire/Cable Tie Type Standard, Locking
Bundle Diameter 1.00" (25.40mm)
Length 0.417' (127.00mm, 5.00")
Width 0.181" (4.60mm)
Mounting Free Hanging (In-Line)
Tensile Strength 200 lbs (90.72 kg)
Material Stainless Steel 304
Color Silver
Win Source Part Number 134157-MBT5S-S
Popularity Medium
Supply and Demand Status Limited
Quantity per package 100
Ultra Librarian 3D Model Ultra Librarian MBT5S-S CAD Model

Description

The HellermannTyton 134157-MBT5S-S is a package of 100 silver-colored locking cable ties.

  • Quantity: 100
  • Color: Silver
  • Length: 5 inches (127mm)
  • Width: 4.60mm
  • Material: High-quality stainless steel 304
  • Mounting: Free hanging (in-line)
  • Bundle Diameter: 1.00 inch (25.40mm)
  • Tensile Strength: 200 lbs (90.72 kg)
  • Applications: Cables and wires management
  • Popularity: Medium
  • Supply and Demand: Limited

You May Also Be Interested in

Essentra Components
CBL TIE LOCKING NAT 50LBS 2.083'
Need more? Email Us
ECAD model for WITA-50XL-C
Essentra Components
CBL TIE LOCKING BLK 120LB 1.804'
Need more? Email Us
ECAD model for WITA-120L-UVB-D
Panduit Corp
CBL TIE LOCKING BLK 50LBS 4.72" / Standard, Locking Black 0.94" (23.80mm) 0.190" (4.83mm) 50 lbs (22.68 kg)
Need more? Email Us
ECAD model for S5-50-C0
Essentra Components
CABLE TIE STANDARD:NYLON SILVER
Need more? Email Us
ECAD model for CT013S
American Electrical Inc.
CBL TIE LOCKING BLK 81LB 11.42\
Need more? Email Us
ECAD model for 1317
Essentra Components
CBL TIE LOCKING NATURAL 175LB 3'
Need more? Email Us
ECAD model for WITA-175L-Q
3M
RECLOSABLE FSTNR 1.5" X 20FT BLK
Need more? Email Us
ECAD model for 1.5-20-SJ3000-BLK
HellermannTyton
BUTTONHEAD TIE 130LB 10.5" / Cable Ties, Standard Locking Polyamide 6/6 Black 73mm 578N Automotive Bag
Need more? Email Us
ECAD model for 132-00008
Essentra Components
CBL TIE LOCKING NAT 50LB 6.70\
Need more? Email Us
ECAD model for WIT-50RLA-2

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADWR
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0697
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0991
ECAD model for FT230XQ-R
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention