EN
  • EN
  • DE

PLT2S-M

Part No PLT2S-M
Manufacturer Panduit Corp
Catalog Cable Ties and Cable Lacing
Description CBL TIE LOCKING NAT 50LBS 7.4" / Standard, Locking Natural 1.88" (47.75mm) 0.190" (4.83mm) 50 lbs (22.68 kg)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Cables, Wires - Management>Cable Ties and Zip Ties
Manufacturer Panduit Corp
Packaging 1000 per Pkg
Wire/Cable Tie Type Standard, Locking
Length - Approximate 7.5"
Bundle Diameter 1.88" (47.75mm)
Width 0.190" (4.83mm)
Length - Actual 0.617' (187.96mm, 7.40")
Mounting Free Hanging (In-Line)
Tensile Strength 50 lbs (22.68 kg)
Material Polyamide (PA66), Nylon 6/6
Color Natural
Base Product Number PLT2S
RoHS Status ROHS3 Compliant
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 3926.90.9985
Other Part Number 3845-PLT2S-M,298-1031,PLT2SM
Standard Package 1,000
Win Source Part Number 1334663-PLT2S-M
Ultra Librarian 3D Model Ultra Librarian PLT2S-M CAD Model

Description

The Panduit Corp PLT2S-M Cable Tie is a standard, locking wire/cable tie that is designed to manage cables and wires.

  • Material: Polyamide (PA66), Nylon 6/6
  • Width: 0.190" (4.83mm)
  • Bundle Diameter: 1.88" (47.75mm)
  • Tensile Strength: 50 lbs (22.68 kg)
  • Color: Natural
  • Packaging: 1000 per Pkg
  • Mounting Type: Free hanging (in-line)
  • ROHS3 Compliant: Yes

You May Also Be Interested in

Panduit Corp
CBL TIE LOCKING NAT 18LBS 3.9"
Need more? Email Us
Panduit Corp
CBL TIE LOCKING NAT 50LBS 7.4" / Standard, Locking Natural 1.88" (47.75mm) 0.190" (4.83mm) 50 lbs (22.68 kg)
Lowest to $0.0665
Essentra Components
BEADED TIE BLUE 1.063' / Beaded, Releasable Blue 3.62" (92.07mm) 0.095" (2.41mm)
Need more? Email Us
Weidmuller
CBL TIE LOCKING NATURAL 1.183'
Need more? Email Us
Essentra Components
BEADED TIE 4" NYLON / Cable Tie Beaded Ties
Lowest to $0.0822
Panduit Corp
CBL TIE LOCKING BLACK 18LBS 4.2" / Standard, Locking Black 1.00" (25.40mm) 0.118" (3.00mm) 18 lbs (8.16 kg)
Need more? Email Us
Qualtek
MARKER CABLE TIES
Need more? Email Us
Panduit Corp
CBL TIE LOCKING NAT 120LB 1.968' / Standard, Locking Natural 6.69" (170.00mm) 0.300" (7.62mm) 120 lbs (54.43 kg)
Need more? Email Us
TE Connectivity
CBL TIE LOCKING NAT 18LBS 4.06" / Standard, Locking Natural 0.75" (19.05mm) 0.096" (2.45mm) 18 lbs (8.16 kg)
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
870+ $0.0665 $57.8550
2,115+ $0.0547 $115.6905
3,280+ $0.0529 $173.5120
4,505+ $0.0513 $231.1065
5,830+ $0.0496 $289.1680
7,815+ $0.0444 $346.9860
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,220 pieces
MOQ: 870 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess